location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-130C Inkjet A4 600 x 1200 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-130C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-130CR show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-130C Inkjet A4 600 x 1200 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 600 x 1200 DPI
  • - A4 25 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - Internal memory: 16 MB
  • - 7.1 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Warm-up time
0 s
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (colour, normal quality, A4)
16 cpm
Maximum number of copies
99 copies
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Greyscale levels
256
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper handling
Paper tray media types *
Coated paper, Glossy paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive
Ports & interfaces
Direct printing *
Yes
USB 2.0 ports quantity
1
Performance
Internal memory *
16 MB
Compatible memory cards
CF, MMC, MS Pro, SD
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Weight & dimensions
Weight
7.1 kg
Packaging data
Package weight
9.5 kg
Packaging content
Bundled software
MFL-Pro Suite Brother ControlCentre3 (Win) ScanSoft Paperport + OCR (Win) Brother ControlCentre 2 (Mac) NewSoft Presto! PageManager7 (Mac) SYSTRAN WebTranslator 5.0
Other features
Dimensions (WxDxH)
398 x 360 x 150 mm
Network ready
No
Scan file formats
BMP, JPG, PDF, PNG, TIFF
Image scaling/enlargement range
25 - 400%
Compatible operating systems
Windows 98SE/Me/2000/XP/Vista Mac OS X 10.2.4 + Linux
PictBridge
Yes
All-in-one functions
Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
470 x 225 x 451 mm
Scan speed
4 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 04:54:07
Uk has collected 4 expert reviews for Brother DCP-130C Inkjet A4 600 x 1200 DPI 25 ppm and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
itreviews.com
Updated:
2013-11-13 04:54:05
budget multi-function device for the home: Brothers DCP-130C is a compact multi-function device, featuring a four-colour inkjet printer, copier and scanner, and is so compact you begin to wonder how they managed to fit it all in. Also compact is the price...
0%
pcadvisor.co.uk
Updated:
2013-11-13 04:54:06
Given the number of printers and MFDs (multifunction devices) rolling off the assembly lines every year, its easy to forget how much thought goes into designing new models. Until you see a product of the calibre of the Brother DCP-130C, that is. MF...
Bottom line Overall, HPs PhotoSmart C3180 is perhaps preferable on print quality. However, the Brother is very impressive, and if youre more interested in robust paper feeding and convenient design, this is a strong contender. Robin Morris Lowest online price:...
80%
gadgetspeak.com
Updated:
2013-11-13 04:54:06
This is a compact All In One unit, however while it is small and the controls are easy to use, all is not as it should be.
60%