location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Yellow Inkjet Cartridge (T1294) ink cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yellow Inkjet Cartridge (T1294)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40013DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598017858
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:26:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Yellow Inkjet Cartridge (T1294) ink cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Yellow
  • - Colour ink type: Pigment-based ink
  • - 1 pc(s)
More>>>
Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Features
Compatibility *
EPSON STYLUS BX 925 FWD EPSON STYLUS OFFICE B 42 WD EPSON STYLUS OFFICE BX 305 F EPSON STYLUS OFFICE BX 305 FW EPSON STYLUS OFFICE BX 305 FW PLUS EPSON STYLUS OFFICE BX 320 FW EPSON STYLUS OFFICE BX 525 WD EPSON STYLUS OFFICE BX 535 WD EPSON STYLUS OFFICE BX 625 FWD EPSON STYLUS OFFICE BX 630 FW EPSON STYLUS OFFICE BX 635 FWD EPSON STYLUS OFFICE BX 925 FWD EPSON STYLUS OFFICE BX 935 FWD EPSON STYLUS SX 230 EPSON STYLUS SX 235 W EPSON STYLUS SX 420 W EPSON STYLUS SX 425 W EPSON STYLUS SX 430 W EPSON STYLUS SX 435 W EPSON STYLUS SX 438 W EPSON STYLUS SX 440 W EPSON STYLUS SX 445 W EPSON STYLUS SX 525 WD EPSON STYLUS SX 535 WD EPSON STYLUS SX 620 FW EPSON STYLUS WORKFORCE WF 3540 DTWF EPSON WORKFORCE 525 EPSON WORKFORCE 630 EPSON WORKFORCE WF 7511 EPSON WORKFORCE WF 7525
Quantity per pack *
1 pc(s)
Ink type
Pigment-based ink
Printing colours *
Yellow
Packaging data
Package type
Blister
Brand Image Product code Product Stock Price from
MM Cartridge Ink Bundle (T1295) (BK/C/M/Y) ink cartridge 1 pc(s) Black, Cyan, Magenta, Yellow MM Cartridge Ink Bundle (T1295) (BK/C/M/Y) ink cartridge 1 pc(s) Black, Cyan, Magenta, Yellow
(show image)
40014DK Cartridge Ink Bundle (T1295) (BK/C/M/Y) 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge (T1293) ink cartridge 1 pc(s) MM Magenta Inkjet Cartridge (T1293) ink cartridge 1 pc(s)
(show image)
40012DK Magenta Inkjet Cartridge (T1293) 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge (T1292) ink cartridge 1 pc(s) MM Cyan Inkjet Cartridge (T1292) ink cartridge 1 pc(s)
(show image)
40011DK Cyan Inkjet Cartridge (T1292) 0.00
(excl. VAT)
0 (incl. VAT)
MM 40010DK ink cartridge 1 pc(s) Standard Yield Black MM 40010DK ink cartridge 1 pc(s) Standard Yield Black
(show image)
40010DK 40010DK 0.00
(excl. VAT)
0 (incl. VAT)