location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG NP3530 portable/party speaker White 6 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP3530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP3530
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084192226 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2018 18:28:17
The date of the most recent change of this product data-sheet in Icecat.
Loudspeakers
Number of speakers *
1
Number of drivers
1
Audio
RMS rated power *
6 W
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth *
Yes
Near Field Communication (NFC)
Yes
Ports & interfaces
AC (power) in
Yes
Design
Product colour *
White
Housing material
Plastic
Performance
Recommended usage *
Other
Bass adjustment
Yes
Plug and Play
Yes
Power
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:34:30
Uk has collected 9 expert reviews for LG NP3530 portable/party speaker White 6 W and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
technobuffalo.com
Updated:
2015-04-08 07:05:27
Seems like you can't walk in to any electronics store or big box store without seeing a wall of portable speakers. You know that wall with a big red button under each speaker that turns it on and plays some 8-second clip of a top 40 song.There are dozens...
Good Battery Life, NFC Pairing, Sound Quality...
Bottom line The LG Portable speaker is a fine portable speaker with a number of great features, great battery life, a useful easy to use app, and great sound quality for its size. While the price point is a bit higher on the spectrum, it is about right considering th...
75%
Country Distributor
United Kingdom 1 distributor(s)