location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG4150 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG4150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5290B008
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Feb 2023 10:34:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MG4150 Inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4
  • - Colour copying Colour scanning
  • - Canon Easy-PhotoPrint, Apple AirPrint
  • - USB port Wi-Fi
  • - 5.7 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
9.9 ipm
Print speed (ISO/IEC 24734) colour
5.7 ipm
Economical printing
Yes
Copying
Copying *
Colour copying
Copy speed (colour, normal quality, A4)
4.3 cpm
Time to first copy (black, normal)
20 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, Image
Scan speed (colour)
4.2 ppm
Input colour depth
48 bit
Output colour depth
24 bit
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, Heavy paper, Labels, Photo paper, Plain paper, Recycled paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, DL
Paper handling
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Optional connectivity
Wireless LAN
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Canon Easy-PhotoPrint, Apple AirPrint
Performance
Card reader integrated
No
Sound pressure level (printing)
42.5 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LED
Display diagonal
5.99 cm (2.36")
Power
Power consumption (average operating)
21 W
Power consumption (standby)
0.3 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 32 °C
Weight & dimensions
Width
449 mm
Depth
152 mm
Height
304 mm
Weight
5.7 kg
Source Testseek summary Average rating
Reviews
Updated:
2013-08-30 01:28:53
Uk has collected 10 expert reviews for Canon PIXMA MG4150 Inkjet A4 4800 x 1200 DPI Wi-Fi and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
computeractive.co.uk
Updated:
2013-08-30 01:28:52
The Pixma MG4150 is one of Canon’s cheaper photo printers but it has a few features we wouldn’t expect at this price. Both USB and wireless connections are provided, and owners of Android and iOS handhelds can print wirelessly using Canon’s printing ap...
0%
trustedreviews.com
Updated:
2013-08-30 01:28:52
All-in-one printers start at well under £100, but if you can afford slightly more than an entry-level price, you can get useful extra features at around £80. Canon's PIXMA MG4150 sits close to this price and includes duplex print, wireless connection and...
Good Remote printing with Cloud Link, Quick and easy maintenance, AirPrint compatibility...
Bad Slow colour print, Fuzzy colour copies, Large footprint when open...
Bottom line Canon rates the PIXMA MG4150 at 9.9ppm for black and 5.7ppm for colour. In our tests we saw a maximum speed of 8.1ppm, for the 20-page text test and slightly less, around 7.9ppm, for the five page documents. So good speeds when printing black text, but un...
70%
expertreviews.co.uk
Updated:
2013-08-30 01:28:52
Canon's Pixma MG4150 is one of many inkjet multifunction peripherals in the PIXMA range. It's designed as an affordable but well-specified device for home users; it has a comprehensive control panel with a colour screen, can print on both sides of a sh...
Bottom line Frustrating controls aside, this is a good budget MFP. It's a shame, then, that it's more expensive than better models from Canon's own range...
60%
techadvisor.co.uk
Updated:
2013-08-30 01:28:52
This new multifunction Canon Pixma MG4150 from Canon offers printing, scanning and copying, delivered within a smart polished black design. It’s stylishly curved and looks good enough to fit into any living room or home office. Canon makes much of its...
Bottom line As a colour printer, the Pixma works very well. Its runnning costs are decent and the quality is high. It's also very solid as a text printer, and it has an appetising range of features – particularly for connectivity. We found some areas (paper handli...
70%