location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link N900 WLAN 450 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WDN4200
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364050870
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:47:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link N900 WLAN 450 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB WLAN
  • - 450 Mbit/s
  • - Wi-Fi Single-band (2.4 GHz)
More>>>
Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Interface *
WLAN
USB ports quantity
1
Network
Maximum data transfer rate *
450 Mbit/s
Networking standards *
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.4 - 2.4835 GHz
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
WLAN data transfer rates supported
11, 54, 450 Mbit/s
Modulation
16-QAM, 64-QAM, CCK, DBPSK, DQPSK, OFDM
Security algorithms
128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA-PSK, WPA2-PSK, WPS
Design
Product colour
Black
Internal *
No
Antenna
Yes
Design
Receiver sensitivity
270M_2.4GHz: -70dBm@10% PER 130M_2.4GHz: -70dBm@10% PER 54M_2.4GHz: -76dBm@10% PER 11M_2.4GHz: -86dBm@8% PER 6M_2.4GHz: -91dBm@10% PER 1M_2.4GHz: -97dBm@8% PER 270M_5GHz: -66dBm@10% PER 130M_5GHz: -69dBm@10% PER 54M_5GHz: -76dBm@10% PER 6M_5GHz: -90dBm@10% PER
Certification
CE, FCC
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
92.2 mm
Depth
29 mm
Height
14.5 mm
Technical details
Compliance certificates
RoHS
Other features
Quick start guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-10-02 01:45:37
Uk has collected 11 expert reviews for TP-Link N900 WLAN 450 Mbit/s and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-10-02 01:45:33
The TL-WDR4900 is one of TP-Link's top-end routers . The three large external antennae demonstrate TP-Link's commitment to performance; this is further borne out inside, where we find an 800MHz processor for faster data processing. It even has a hardware...
Bottom line Overall, this is a decent offering from TP-Link in the high-end router category: it offers some useful speeds and an excellent feature set. While the wireless speeds are very far from the 450+450 Mb/s quoted, the practice of performance deception is wides...
80%
uk.hardware.info
Updated:
2013-10-02 01:45:35
We tested ten routers from five manufacturers. We asked them to provide one more entry-level model, and one that is positioned as a high-end product. Considering how affordable routers are becoming, we chose to only include dual-band routers. We decid...
Bottom line None of the routers in this test performed poorly, but there were enough differences that we can draw a few conclusions. If you don't want to spend too much but still want decent performance, then the best options are the Linksys EA2700, Netgear WNDR370...
0%
uk.hardware.info
Updated:
2013-10-02 01:45:35
TP-Link has a track record of creating impressive routers that provide lots of value for your money. We were therefore eager to find out how the latest creation from TP-Link performs, the TL-WDR4900. Once again TP-Link manages to make a very positive im...
Bottom line The TL-WDR4900 is TP-Link's best router we've tested, and it's faster than both the WDR3600 and the WDR4300. The range of features available on the WDR4900 is also good, even if we do miss the guest network option. Other than that we are very positive a...
0%
hardwareheaven.com
Updated:
2014-02-26 02:01:03
Today on our test bench we will be taking a look at TP-LINK's current top of the range home networking solutions, the N900 wireless dual band gigabit router, the N600 wireless dual band USB adapter and the AV500+ gigabit powerline adapter with AC pass...
0%
micromart.co.uk
Updated:
2014-03-19 03:07:30
Aquick look at the TP-Link TL-WDR4900's spec sheet leaves you expecting an immensely impressive router, with a bucket load of features and some extraordinary performance specs.It's certainly a good looking device, with a fancy glossy black finish and a ro...
90%
Brand Image Product code Product Stock Price from
TP-Link 150Mbps Wireless N PCI Express Adapter Internal WLAN 150 Mbit/s TP-Link 150Mbps Wireless N PCI Express Adapter Internal WLAN 150 Mbit/s
(show image)
TL-WN781N 150Mbps Wireless N PCI Express Adapter 0.00
(excl. VAT)
0 (incl. VAT)