location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC Indoor Cabinet 55

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Indoor Cabinet 55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40000675
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC Indoor Cabinet 55
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - Maximum screen size: 139.7 cm (55")
  • - Mounting type: Wall
  • - Minimum VESA mount: 400 x 400 mm Maximum VESA mount: 400 x 400 mm
  • - Housing material: Metal, Polycarbonate (PC)
More>>>
Mounting
Maximum screen size *
139.7 cm (55")
Mounting type *
Wall
Minimum VESA mount *
400 x 400 mm
Maximum VESA mount *
400 x 400 mm
Design
Product colour *
White
Housing material
Metal, Polycarbonate (PC)
Certification
CE, RoHs
Power
Remotely operated
No
Weight & dimensions
Width
830 mm
Weight & dimensions
Depth
95 mm
Height
1340 mm
Weight
47 kg
Packaging data
Package width
120 mm
Package depth
1450 mm
Package height
950 mm
Packaging content
Mounting kit
Yes
Other features
Compatibility
NEC MultiSync 55" XS
Thickness
3 mm
Brand Image Product code Product Stock Price from
NEC Indoor Cabinet 40 NEC Indoor Cabinet 40
(show image)
40000676 Indoor Cabinet 40 0.00
(excl. VAT)
0 (incl. VAT)
NEC Indoor Cabinet 55 NEC Indoor Cabinet 55
(show image)
40000674 Indoor Cabinet 55 0.00
(excl. VAT)
0 (incl. VAT)
NEC Indoor Cabinet 46 NEC Indoor Cabinet 46
(show image)
40000673 Indoor Cabinet 46 0.00
(excl. VAT)
0 (incl. VAT)
NEC Indoor Cabinet 46 NEC Indoor Cabinet 46
(show image)
40000672 Indoor Cabinet 46 0.00
(excl. VAT)
0 (incl. VAT)
NEC Indoor Cabinet 40 NEC Indoor Cabinet 40
(show image)
40000671 Indoor Cabinet 40 0.00
(excl. VAT)
0 (incl. VAT)