location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier LE29C810 hospitality TV 73.7 cm (29") HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE29C810
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE29C810
Category: Hospitality TVs Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2024 07:52:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Haier LE29C810 hospitality TV 73.7 cm (29") HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 73.7 cm (29")
  • - HD 1366 x 768 pixels 16:9
  • - 6.5 ms
  • - Ethernet LAN
  • - VESA mounting
  • - 30.3 W
More>>>
Display
Display diagonal *
73.7 cm (29")
HD type *
HD
Display resolution *
1366 x 768 pixels
Screen shape
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
1366 x 768
Response time
6.5 ms
Smart modes
Hotel
Native refresh rate
200 Hz
Design
Product colour *
Black
VESA mounting *
Yes
On/off switch
Yes
LED indicators
Yes
Performance
Backlight dimming technology
No
On Screen Display (OSD)
Yes
Electronic Programme Guide (EPG)
Yes
Sleep timer
Yes
Teletext function
Yes
Parental control
Yes
Ports & interfaces
HDMI ports quantity *
2
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Ports & interfaces
Audio (L/R) in
1
Audio (L/R) out
1
Digital audio optical out
1
RF ports quantity
1
PC in (D-Sub)
Yes
SCART ports quantity
1
VGA (D-Sub) ports quantity
1
PC Audio in
Yes
Common interface (CI)
No
Common interface Plus (CI+)
Yes
Audio
Sound modes
Movie, Music, Sports
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Power
Power consumption (typical) *
30.3 W
Power consumption (standby)
0.5 W
Packaging content
Remote control included
Yes
Cables included
AC
Desktop stand
Yes
Batteries included
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Manual
Yes
Energy efficiency class (old)
A
TV tuner
Tuner type *
Analog & digital
Auto channel search
Yes