location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC NP-PA600X data projector Large venue projector 6000 ANSI lumens LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-PA600X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-PA600X show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC NP-PA600X data projector Large venue projector 6000 ANSI lumens LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large venue projector White
  • - LCD 6000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 4:3 2000:1
  • - Screen size compatibility: 635 - 12700 mm (25 - 500")
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 464 W
More>>>
Projector
Supported aspect ratios
16:9
Screen size compatibility *
635 - 12700 mm (25 - 500")
Projection distance
0.74 - 20.9 m
Projector brightness *
6000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
4:3
Horizontal scan range
15 - 108 kHz
Vertical scan range
48 - 120 Hz
Keystone correction, horizontal
-40 - 40°
Keystone correction, vertical
-30 - 30°
Matrix size
2.03 cm (0.8")
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp power
330 W
Lens system
Focus *
Manual
Focal length range
24.4 - 32.5 mm
Aperture range (F-F)
1.7 - 2.2
Zoom ratio
1.33:1
Throw ratio
1.5 - 3.0:1
Horizontal lens shift range
-0.3 - 0.3°
Vertical lens shift range
-0.1 - 0.5°
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM
Full HD *
Yes
3D *
No
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
DisplayPorts quantity
1
S-Video inputs quantity
1
Serial interface type *
RS-232
AUX in
Yes
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
BNC input ports
5
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
31 dB
HDCP
Yes
Noise level *
38 dB
Separate H/V sync
Yes
Composite sync
Yes
Certification
UL C-UL NOM
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Product type *
Large venue projector
Product colour *
White
Placement
Desktop, Ceiling
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
464 W
Power consumption (standby) *
16 W
Power consumption (PowerSave)
0.2 W
Power consumption (economy mode)
372 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Software
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
499 mm
Depth
366 mm
Height
164 mm
Weight *
7.7 kg
Packaging content
Remote control included *
Yes
Remote control type
IR
Batteries included
Yes
Cables included
AC
Quick start guide
Yes
Manual
Yes
Other features
RS-232 ports
1
Maximum analog resolution
1920 x 1200 pixels