location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VAX Fontana 13.5", Black/Green 34.3 cm (13.5") Sleeve case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VAX Check ‘VAX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fontana 13.5", Black/Green
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8535125320037
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘VAX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VAX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points VAX Fontana 13.5", Black/Green 34.3 cm (13.5") Sleeve case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 34.3 cm (13.5") Black
  • - Neoprene
  • - 380 g
More>>>
Brand Image Product code Product Stock Price from
VAX

VAX Fontana 15.4", Green/Purple 39.1 cm (15.4") Sleeve case
(show image)
2008 Fontana 15.4", Green/Purple 0.00
(excl. VAT)
0 (incl. VAT)
VAX

VAX Fontana 13.5", Green/Purple 34.3 cm (13.5") Sleeve case
(show image)
2007 Fontana 13.5", Green/Purple 0.00
(excl. VAT)
0 (incl. VAT)
VAX

VAX Fontana 13.5", Green/Black 34.3 cm (13.5") Sleeve case
(show image)
2003 Fontana 13.5", Green/Black 0.00
(excl. VAT)
0 (incl. VAT)
VAX

VAX Fontana 15.4", Black/Orange 39.1 cm (15.4") Sleeve case
(show image)
2002 Fontana 15.4", Black/Orange 0.00
(excl. VAT)
0 (incl. VAT)
VAX

VAX Fontana 15.4", Green/Black 39.1 cm (15.4") Sleeve case
(show image)
2004 Fontana 15.4", Green/Black 0.00
(excl. VAT)
0 (incl. VAT)
VAX

VAX Fontana 13.5", Black/Orange 34.3 cm (13.5") Sleeve case
(show image)
2001 Fontana 13.5", Black/Orange 0.00
(excl. VAT)
0 (incl. VAT)
VAX

VAX Fontana 15.4", Black/Green 39.1 cm (15.4") Sleeve case
(show image)
2006 Fontana 15.4", Black/Green 0.00
(excl. VAT)
0 (incl. VAT)