location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 325 Compact Photo Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 325 Compact Photo Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3414C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160683034 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:32:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Nov 2005
Product end of life date
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:36:24
Uk has collected 2 expert reviews for HP Photosmart 325 Compact Photo Printer and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
techradar.com
Updated:
2018-06-01 07:36:24
When you look at the quality of prints coming out from what is a three-ink printer without a black cartridge, the 325s results are astounding. It offers great colour and good sharpness.Pedants will point out that there is quite a bit of grain in some...
Good Print time of less than two minutes, Great value for money...
Bad Some graininess to the photos...
Bottom line When you look at the quality of prints coming out from what is a three-ink printer without a black cartridge, the 325s results are astounding. It offers great colour and good sharpness.Pedants will point out that there is quite a bit of grain in some...
100%
Behardware.com
Updated:
2018-06-01 07:36:24
December 16, 2004 IntroductionThe world of personal printing is no longer separated into two categories (printers and multifunction). We now have to include 4”x 6” printers, used to print small format pictures with or without a computer. The p...
0%