location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Business Slim Top Load Case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business Slim Top Load Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H5M91AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758028308 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 449449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2023 11:05:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2017
Product end of life date
Bullet Points HP Business Slim Top Load Case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 35.8 cm (14.1") Black
  • - Shoulder strap
  • - Dust resistant, Scratch resistant
  • - 520 g
More>>>
Features
Surface coloration
Monochromatic
Features
Compatibility
HP Pro X2 612 G2 HP Elite X2 1012 G2 HP Stream 11 Pro G3 HP ChromeBook 13 G1 HP ChromeBook 11 G5 HP EliteBook 1030 G1 HP ChromeBook 11 G4 EE HP EliteBook 840 G3 HP EliteBook 820 G3 HP ProBook 430 G4 HP Spectre Pro x360 Convertible PC HP EliteBook 1040 G3 HP EliteBook Folio G1 HP Zbook 15u G3 HP Stream 11 Pro G1 HP Stream 11 Pro G2 HP X360 310 G2 HP ChromeBook 11 G4 HP ChromeBook 14 G4 HP ProBook 440 G3 HP ProBook 430 G3 HP 340 G2, HP 350 G2 HP EliteBook 1020 G1 HP EliteBook 1040 G2 HP EliteBook 720 G2 HP EliteBook 740 G2 HP EliteBook 750 G2 HP Elitebook 725 G3 HP EliteBook 745 G3 HP EliteBook 725 G2 HP EliteBook 745 G2 HP EliteBook 755 G2 HP EliteBook Revolve 810 G3 HP EliteBook 820 G2 HP EliteBook 840 G2 HP EliteBook 850 G2 HP Elite x21011 G1 HP Zbook 14 G2 HP ZBook 15u G2 HP ProBook 11 EE G2 HP ProBook 11 EE G1 HP Pro Slate 8 HP Pro Slate 12 HP ProBook 430 G2 HP Elitebook 725 G2 HP Elitebook 745 G2 HP Elitebook 755 G2 HP EliteBook Folio 9480m HP ChromeBook 11 G2 HP ChromeBook 11 G3 HP ChromeBook 14 G3 HP ElitePad 1000 G2 HP Pro Tablet 610 G1 HP EliteBook Revolve 810 G2
Maximum screen size *
35.8 cm (14.1")
Case type *
Messenger case
Product main colour *
Black
Number of compartments
2
Shoulder strap
Yes
Protection features
Dust resistant, Scratch resistant
Country of origin
China
Quantity
1
Weight & dimensions
Width
381 mm
Depth
41 mm
Height
273 mm
Weight
520 g
Country Distributor
Polska 1 distributor(s)