location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T7105 Light Cyan SURELAB SL-D3000

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T7105 Light Cyan SURELAB SL-D3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T710500
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343889620 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:10:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson T7105 Light Cyan SURELAB SL-D3000
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Light Cyan
  • - Colour ink type: Dye-based ink
  • - Extra (Super) High Yield
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
More>>>
Features
Colour ink type
Dye-based ink
Compatibility *
SureLab SL-D3000
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
700 ml
Type *
Original
Cartridge capacity
Extra (Super) High Yield
Ink type
Dye-based ink
Printing colours *
Light Cyan
Brand compatibility *
Epson
OEM code
C13T710500
Country of origin
Indonesia
Packaging data
Package width
115 mm
Packaging data
Package depth
330 mm
Package height
50 mm
Package weight
1.07 kg
Package type
Box
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
3.17 m
Products per pallet
288 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
3.17 m
Products per pallet (UK)
432 pc(s)
Products per pallet layer
48 pc(s)
Products per pallet layer (UK)
72 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)