location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung BD-F5100 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BD-F5100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BD-F5100/UX
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung BD-F5100 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Video formats supported: AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, WMV
  • - Audio formats supported: AAC, LPCM, MP3, WMA
  • - Dolby Digital, Dolby Digital Plus, Dolby TrueHD
  • - 3D
  • - Ethernet LAN
More>>>
Video
HD type
Full HD
Supported video modes
1080p
Deep colour support
Yes
Smart TV
Yes
Audio
Audio decoders *
Dolby Digital, Dolby Digital Plus, Dolby TrueHD
File formats
Video formats supported *
AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, WMV
Audio formats supported
AAC, LPCM, MP3, WMA
Image formats supported
JPG
Ports & interfaces
USB 2.0 ports quantity *
1
Digital audio coaxial out *
1
Ethernet LAN (RJ-45) ports
1
Storage
Disc types supported
BD, BD-R, BD-R DL, BD-R XL, BD-RE, BD-RE DL, BD-RE XL, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL, DVD-RAM, DVD-RW, DVD-RW DL
Playback disc formats *
Blu-Ray audio, CD audio, CD video
Card reader integrated
No
Technical details
3D *
Yes
Product colour
Black
Consumer Electronics Control (CEC)
Anynet+
HDMI
Yes
BD-Live
Yes
Technical details
Graphical user interface (GUI)
Yes
Sustainability certificates
ENERGY STAR
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Power
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Management features
Electronic Programme Guide (EPG)
Yes
Weight & dimensions
Width
269.2 mm
Depth
38.1 mm
Height
193 mm
Weight
1 kg
Indication
LED indicators
Yes
Display
Built-in display
Yes
Packaging content
Manual
Yes
Quick start guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 06:10:10
Uk has collected 2 expert reviews for Samsung BD-F5100 3D Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gadgetnutz.com
Updated:
2014-12-21 06:10:09
Posted in Cell Phones, Hardware Reviews, Home Gadget Reviews, Mobile Device Reviews, Reviews, Software Reviews, Video Gadget ReviewsA friend completely surprised me for my birthday and sent me this Samsung Blu-ray DVD player (model BD-F5100). I already...
0%
audioholics.com
Updated:
2014-12-21 06:10:10
Samsung's 2013 Blu-ray players stay pretty much within the lines. They continue to phase out analogue connections, while focusing on smart features, UHD, and 3D playback. This year they are offering three different units, the BD-F7500, BD-F5900, and BD...
0%