location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts Li-Ion, 4.4Ah Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Li-Ion, 4.4Ah
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBI50038
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045642623
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2020 16:43:03
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Brand Image Product code Product Stock Price from
CoreParts

CoreParts 11.1V 4.4Ah 49Wh Battery
(show image)
MBI1937 11.1V 4.4Ah 49Wh 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba PA3817U-1BRS laptop spare part Battery
(show image)
PA3817U-1BRS PA3817U-1BRS 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Li-Ion, 6 Cell, 5600mAh, 10.8V Battery
(show image)
PA3780U-1BRS Li-Ion, 6 Cell, 5600mAh, 10.8V 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBI1525 laptop spare part Battery
(show image)
MBI1525 MBI1525 0.00
(excl. VAT)
0 (incl. VAT)