location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC GC-PX100BEU HD Memory Camera

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC-PX100BEU HD Memory Camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GCPX100BEU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4975769408717 show
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:23:23
The date of the most recent change of this product data-sheet in Icecat.
JVC GCPX100BEU user manual (5.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points JVC GC-PX100BEU HD Memory Camera
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 12.8 MP CMOS 25.4 / 2.3 mm (1 / 2.3") Black
  • - Optical zoom: 10x Digital zoom: 64x
  • - Memory card
  • - LCD Built-in display 7.62 cm (3")
  • - Full HD 1920 x 1080 pixels
  • - Built-in microphone
  • - HDMI Microphone in
  • - Wi-Fi
More>>>
Image sensor
Total megapixels *
12.8 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 2.3 mm (1 / 2.3")
Lens system
Focal length range
3.76 - 37.6 mm
Focal length (35mm film equivalent)
29.5 - 295 mm
Optical zoom *
10x
Filter size
46 mm
Digital zoom *
64x
Image stabilizer *
Yes
Image stabilizer type
Hybrid Image Stabilization (HIS)
Wide angle lens system
Yes
Storage
Camcorder media type *
Memory card
Compatible memory cards *
SD, SDHC, SDXC
Disc types supported
No
Camcorder tape type
No
Maximum memory card size *
128 GB
Memory slots
1
Focusing
Focus adjustment
Auto/Manual
Face detection
Yes
Exposure
ISO sensitivity
6400
White balance
White balance
Auto, Manual
Flash
Built-in light
Yes
Shoe mounting point
Yes
Display
Display diagonal *
7.62 cm (3")
Built-in display *
Yes
Display
LCD
Display resolution (numeric)
460000 pixels
Touchscreen
Yes
Vari-angle LCD display
Yes
Camera
Camcorder type *
Handheld camcorder
Self-timer delay
2,10 s
Supported aspect ratios
4:3, 16:9
On Screen Display (OSD)
Yes
Camera
3D *
No
Design
Product colour *
Black
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
320 x 176, 640 x 360, 1280 x 720, 1920 x 1080
Video formats supported
AVC, H.264, MP4, MPEG4
Still image
Maximum image resolution *
4000 x 3000 pixels
Still image resolution(s)
4000 x 3000, 2816 x 2112, 2048 x 1536, 640 x 480, 1920 x 1080, 1280 x 720
Audio
Built-in microphone *
Yes
Audio formats supported
AAC, LPCM, MP4
Ports & interfaces
USB 2.0 ports quantity *
1
Microphone in
Yes
Headphone outputs *
1
HDMI *
Yes
S-Video out
No
Network
Wi-Fi *
Yes
Battery
Charging source
AC
Technical details
Power consumption
4.4 W
Weight & dimensions
Width
110 mm
Depth
183 mm
Height
76 mm
Weight *
500 g
Packaging content
Bundled software
Pixela Everio MediaBrowser 4
Batteries included
Yes
AC adapter included *
Yes
Lens hood
Yes
Other features
Windows operating systems supported
Yes
Video compression formats
AVCHD, MOV, MP4
TV-out
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 02:51:09
Uk has collected 19 expert reviews for JVC GC-PX100BEU HD Memory Camera and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
trustedreviews.com
Updated:
2013-08-16 02:51:09
What is the JVC GC-PX100? The JVC GC-PX100 is a premium camcorder in a digital SLR-style format. About 18 months ago, JVC launched the JVC GC-PX10 , which reversed the trend of digital cameras gaining video shooting ability by offering a camcorder that wa...
Good Superbly designed manual controls, Comprehensive range of settings, Excellent image quality...
Bad Expensive...
Bottom line The JVC GC-PX100 is pricey but brilliant, and it's the best camcorder of its type in the market. If you're a serious videographer with demanding requirements, the PX100 is more than likely up to the task...
100%
hardwarezone.com.sg
Updated:
2013-12-26 01:45:42
A non-conventional-looking camcorder (you'll see why in a moment), the Procision GC-PX100B is JVC's current flagship HD memory camcorder. On paper at least, it has a specs list that will have most video enthusiasts nodding their heads, such as 1080/50p re...
Good Fast F1.2 lens, good lowlight performance, Shoots 1080/50p, Slowmotion shooting at 500fps, Good battery life, Very affordable price...
Bad Control layout needs getting used to, Onscreen menu design needs work, Slowmotion shooting has resolution penalty, No builtin storage...
85%
reviewed.com
Updated:
2014-02-09 01:35:23
Direct your web browser to JVC's snazzy landing page for the GC-PX100 (MSRP $999.99), and you'll be in for some marketing gold. There's a dude running down a track... and a man winding up to pitch a baseball... then a whole group of guys playing soccer. A...
Bottom line It seems like the JVC GC-PX100 is about $900-worth of camcorder. If we line up all our test results from this model, compare them directly with other manufacturers' flagships, and do a little math, we find the PX100 earns a similar score to the average $9...
89%
digitalversus.com
Updated:
2014-07-26 07:07:10
Stand out from the competition. This may as well be JVC's slogan, as for some time now they've been producing highly individual camcorders to compete with the giants of the market, Sony and Panasonic. The GC-PX100 proudly sports a hybrid look, somewhere b...
Good Builtin LED lamp, Image quality: good sharpness levels and automatic white balance, Records in AVCHD or MP4 format, Good sensitivity levels in low light, Excellent macro mode, Easytouse Time Lapse and Slow Motion modes, Builtin WiFi, Takes decent 12Megapi...
Bad Touchscreen interface could be more responsive, No software supplied for Mac OS X, No RAW mode for photos, Electronic viewfinder is too small and doesn't tilt, Highspeed modes for slowmotion video only available in low resolutions, Could use a few more ph...
Bottom line The JVC GC-PX100 camcorder has plenty of great features, including decent image quality, slow-motion and time-lapse video modes, Wi-Fi and more. However, it can also be quite frustrating, as the touchscreen interface is sluggish, the screen doesn't tilt o...
80%
hardwarezone.com.ph
Updated:
2016-12-24 03:57:52
A non-conventional-looking camcorder (you'll see why in a moment), the Procision GC-PX100B is JVC's current flagship HD memory camcorder. On paper at least, it has a specs list that will have most video enthusiasts nodding their heads, such as 1080/50p re...
Bottom line The GC-PX100B is an interesting camcorder with its unique shape and controls, and its sports-oriented high-speed modes and mobile apps. As it is, it already looks way more professional than the market-testing GC-PX10; with the EVF and monitor shade attach...
0%
whatdigitalcamera.com
Updated:
2013-08-16 02:51:05
The JVC GC-PX100 is a serious bit of video capture kit. It offers a host of high-end shooting modes to suit the videographer's every need with a range of shooting formats and frame rates, including a range of slow-motion capture modes.The model's DSLR-...
Good Impressive video performance; Welldesigned control layout; Easy and intuitive in use...
Bad Poor stills image quality; Quite sluggish in operation; High price tag...
0%
camcorderinfo.com
Updated:
2013-08-16 02:51:07
From out of left field comes JVC's strangest camcorder yet, but is it more than just a sales pitch? Related JVC GC-PX10 Review Canon Vixia HF G20 Review Panasonic HC-X920 Camcorder Review Direct your web browser to JVC's snazzy la...
Bottom line This camcorder offers way more than slow-mo. It seems like the JVC GC-PX100 is about $900-worth of camcorder. If we line up all our test results from this model, compare them directly with other manufacturers' flagships, and do a little math, we find...
90%
luminous-landscape.com
Updated:
2013-08-29 12:33:09
Forum Login I have a soft spot for JVC. They are a brand not that well known outside of the video community, where they have a reputation for designing novel and sometimes quirky cameras. My affection for the company also comes from the fact that ba...
0%
videomaker.com
Updated:
2014-06-08 02:04:15
From its inception, capturing beautiful images in cinematography has relied on seeing the world in a fresh, new way. Whether that meant getting incredibly close to an subject's eyes or seeing the world from the inside of a mailbox, audiences have always y...
0%
Brand Image Product code Product Stock Price from
JVC GZ-R445DEU Memory Camcorder JVC GZ-R445DEU Memory Camcorder
(show image)
GZR445DEU GZ-R445DEU Memory Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
JVC GZ-R445BEU Memory Camcorder JVC GZ-R445BEU Memory Camcorder
(show image)
GZR445BEU GZ-R445BEU Memory Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
JVC GZ-R430BEU Handheld camcorder 10 MP CMOS Full HD Black JVC GZ-R430BEU Handheld camcorder 10 MP CMOS Full HD Black
(show image)
GZR430BEU GZ-R430BEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC GZ-R415GEU Handheld camcorder CMOS Multicolour JVC GZ-R415GEU Handheld camcorder CMOS Multicolour
(show image)
GZR415GEU GZ-R415GEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC GZ-R415DEU Handheld camcorder CMOS Orange JVC GZ-R415DEU Handheld camcorder CMOS Orange
(show image)
GZR415DEU GZ-R415DEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC GZ-R415BEU Handheld camcorder CMOS Black JVC GZ-R415BEU Handheld camcorder CMOS Black
(show image)
GZR415BEU GZ-R415BEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC GZ-R410BEU Handheld camcorder 10 MP CMOS Full HD Black JVC GZ-R410BEU Handheld camcorder 10 MP CMOS Full HD Black
(show image)
GZR410BEU GZ-R410BEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC GZ-RX610BEU Handheld camcorder 10 MP CMOS Full HD Black JVC GZ-RX610BEU Handheld camcorder 10 MP CMOS Full HD Black
(show image)
GZRX610BEU GZ-RX610BEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC GZ-HM30 1.5 MP CMOS Silver JVC GZ-HM30 1.5 MP CMOS Silver
(show image)
GZHM30SEU GZ-HM30 0.00
(excl. VAT)
0 (incl. VAT)
JVC GZ-HM30 1.5 MP CMOS Black JVC GZ-HM30 1.5 MP CMOS Black
(show image)
GZHM30BEU GZ-HM30 0.00
(excl. VAT)
0 (incl. VAT)