location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek SmartOffice SC8016U Plus ADF scanner 600 x 600 DPI A3 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartOffice
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC8016U Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0243
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4042485615849
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Plustek SmartOffice SC8016U Plus ADF scanner 600 x 600 DPI A3 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - Built-in display
  • - A3 Scanning media types supported: Business Card, Plain paper, Plastic Card
  • - Maximum scan size: 305 x 5080 mm Sensor type: Dual CIS
  • - USB port
More>>>
Scanning
Maximum scan size *
305 x 5080 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Output colour depth
24 bit
Input greyscale depth
16 bit
Output greyscale depth
8 bit
Output monochrome depth
1 bit
Film scanning
No
ADF scan speed (b/w, A4)
80 ppm
ADF scan speed (greyscale, A4)
80 ppm
ADF scan speed (colour, A4)
55 ppm
Duplex ADF scan speed (b/w, A4)
160 ipm
Duplex ADF scan speed (colour, A4)
110 ipm
Black/white scanning colour modes
Grayscale, Monochrome
Roller lifetime
300000 pages
Pad lifetime
100000 pages
Design
Scanner type *
ADF scanner
Product colour *
Black, White
Built-in display *
Yes
Performance
Sensor type *
Dual CIS
Light source
LED
Scan file formats
PDF
Daily duty cycle (max) *
8000 pages
Button functions
Standby, Down, Scan, Up
Scan drivers
TWAIN
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Scanning media types supported
Business Card, Plain paper, Plastic Card
Multi feed detection
Yes
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4
Letter
Yes
Auto Document Feeder (ADF) media weight
40 - 220 g/m²
Maximum scan area (ADF)
297 x 5080 mm
Minimum scan area (ADF)
13.2 x 13.2 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Input voltage
24 V
Current
2.7 A
Weight & dimensions
Width
436 mm
Depth
262 mm
Height
266 mm
Weight
6.57 kg
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Bundled software
ABBYY FineReader Sprint
Sustainability
Sustainability certificates
ENERGY STAR
System requirements
Minimum system requirements
CD-ROM
Minimum storage drive space
800 MB
Minimum RAM
1024 MB
Minimum processor
Pentium IV 3.2 GHz
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:24:32
Uk has collected 1 expert review for Plustek SmartOffice SC8016U Plus ADF scanner 600 x 600 DPI A3 Black, White and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2016-11-15 02:24:32
The Plustek SmartOffice SC8016U$1,800.39 at Amazon is a formidable desktop scanner, providing blazing speed—particularly when scanning to grayscale image PDF—and a 100-sheet automatic document feeder (ADF) that can handle documents at up to tabloid width...
Good Scans A3/Tabloid-width documents. 100-sheet ADF. Nearly meets rated speeds for scanning to image PDF. Good price for a tabloid-width scanner.
Bad Slows considerably in scanning to searchable PDF. Awkward to scan from profiles using the single-character display. Lacks a flatbed...
Bottom line The Plustek SmartOffice SC8016U can scan at speeds up to 80 ppm from its 100-sheet automatic document feeder, and can scan tabloid-width documents...
70%
Brand Image Product code Product Stock Price from
Plustek OpticFilm 120 Pro Photo scanner 5300 x 5300 DPI Black Plustek OpticFilm 120 Pro Photo scanner 5300 x 5300 DPI Black
(show image)
0299 120 Pro 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PN2040 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White Plustek SmartOffice PN2040 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0204 PN2040 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PL806 Flatbed & ADF scanner 600 x 1200 DPI A4 Blue, White Plustek SmartOffice PL806 Flatbed & ADF scanner 600 x 1200 DPI A4 Blue, White
(show image)
0123 PL806 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)