location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Essential G580 Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 635M Wi-Fi 4 (802.11n) FreeDOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G580
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59-350859 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 06:05:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Essential G580 Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 635M Wi-Fi 4 (802.11n) FreeDOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-3210M 2.5 GHz Processor cores: 2
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM
  • - 500 GB HDD DVD-RW
  • - NVIDIA® GeForce® GT 635M 2 GB Intel® HD Graphics 4000
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 5 h
  • - FreeDOS
More>>>
Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3210M
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3200 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 635M
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Fast Ethernet, WLAN
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
Yes
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0N0
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65708
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
5 h
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
DC-in jack
Yes
Security
Cable lock slot
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
5 - 85%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 2438 m
Weight & dimensions
Width
376 mm
Depth
245 mm
Height
34.3 mm
Width (imperial)
37.6 cm (14.8")
Depth (imperial)
24.4 cm (9.6")
Height (imperial)
3.3 cm (1.3")
Weight *
2.6 kg
Packaging content
AC adapter included *
Yes
Cables included
AC
Manual
Yes
Quick start guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 22:49:33
Uk has collected 27 expert reviews for Lenovo Essential G580 Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 635M Wi-Fi 4 (802.11n) FreeDOS Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-05-12 22:49:33
Lenovo seems set on taking HP’s crown as the world’s top-selling PC manufacturer, and it’s going the right way with value-for-money products such as the G580. See also: Group test: what's the best budget laptop? It's an update of the popular G570, and...
Bottom line If you have a limited budget, the G580 is a good choice. Its touchpad is a bit annoying, but in every other respect, it's a capable workhorse...
70%
expertreviews.co.uk
Updated:
2013-05-12 22:49:33
We've seen a number of budget Windows 8 laptops with last-generation Intel Sandy Bridge processors. This is not necessarily a bad thing, as Sandy Bridge chips are still competent and in our experience Windows 8 runs even more smoothly than Windows 7...
Bottom line A competent budget laptop with a decent specification, but its touchpad can make navigating Windows a bind...
60%
itreviews.com
Updated:
2013-05-15 12:43:59
When most people think of budget-class systems, they invariably (and rightfully) think about compromises in looks or performance. The Lenovo G580 does a good job of subverting these preconceived notions, serving up a Windows 8-equipped laptop that merges...
Bottom line With its class-leading performance and admirable feature set, the Lenovo G580 is an excellent value for under $500...
80%
pcmag.com
Updated:
2013-05-15 12:44:02
Design and Features Measuring 1.35 by 14.8 by 9.65 inches (HWD), the G580 is slightly bulky, though its 5.09 pound frame is lighter than the Dell Inspiron 17-3721%displayPrice% at %seller% (5.9 pounds). Like the HP Pavilion Sleekbook 15z-b000%displayPrice...
Good Affordable. Solid performance. Fantastic keyboard. Removable battery.
Bad Chassis smudges easily. Some bloatware...
Bottom line With its class-leading performance and admirable feature set, the Lenovo G580 is an excellent value with an affordable price tag that gives users plenty of bang for their buck...
80%
Laptopmag.com
Updated:
2013-09-22 14:54:54
With the G580, Lenovo is targeting those shopping for a quality Windows 8 machine on a tight budget. This notebook offers a Core i5 processor and quality audio for just $469, along with a DVD drive and 500GB of storage. Is this sub-$500 machine as good a...
Good Good overall performance, Sturdy keyboard, Quality webcam, Very affordable...
Bad Finicky touchpad, Worse graphics than similarly priced AMD notebooks, Below-average battery life...
Bottom line The Lenovo G580 offers strong Core i5 performance and robust sound for a very low price, but the touchpad can be finicky...
60%
notebookreview.com
Updated:
2014-02-05 01:41:00
The Lenovo G580 isn't a looker. Right away, it's obvious that this machine is a budget device. Built like a tank without the durability, this awkward brick of a machine will deter many onlookers. However, the saying “don't judge a book by its cover” may r...
Good Solid Specs, Comfortable Keyboard, Affordable...
Bad Bulky Design, Questionable Durability, Limited Battery Life...
Bottom line This big bulky brute isn't for everyone. Users who are constantly on-the-go will find the build design a huge liability and the limited battery reserve a hindrance.However, there is a certain grace behind this lumbering giant. Excluding the machine's limi...
66%