location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC X552S-PG Signage Display Digital signage flat panel 139.7 cm (55") PVA 700 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X552S-PG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X552S-PG
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC X552S-PG Signage Display Digital signage flat panel 139.7 cm (55") PVA 700 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 139.7 cm (55") 1920 x 1080 pixels PVA 700 cd/m²
  • - 8 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
More>>>
Display
Display diagonal *
139.7 cm (55")
Display technology *
PVA
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Response time
8 ms
Contrast ratio (typical)
4000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display diagonal (metric)
138.8 cm
Supported graphics resolutions
720 x 400, 720 x 576, 1280 x 960, 1366 x 768, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 1080p, 480p, 576p, 720p
Ports & interfaces
HDMI ports quantity *
1
DVI-D ports quantity
2
DisplayPorts quantity *
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Composite video in
1
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
10 W
Design
Product design *
Digital signage flat panel
Orientation
Horizontal/Vertical
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 300 mm
Bezel width (bottom)
2.05 cm
Bezel width (side)
2.05 cm
Bezel width (top)
2.05 cm
Performance
TV tuner integrated
No
HDCP
Yes
Power
Power consumption (typical) *
160 W
Power consumption (standby) *
1 W
Power consumption (off)
0.5 W
Power consumption (max)
305 W
Computer system
Computer system *
No
Weight & dimensions
Width
1254.6 mm
Depth
46.1 mm
Height
725.3 mm
Weight
24.5 kg
Packaging content
Remote control included
Yes
Cables included
AC, DVI
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
10 - 90%
Certificates
Certification
CE; TÜV GS; C-tick; Energy Star 5.1; FCC B; UL/C-UL / CSA; PSB; VCCI; RoHS
Technical details
Sustainability certificates
ENERGY STAR
Other features
3D
No
AC (power) in
Yes
Aspect ratio
16:9
Audio input
Yes
Audio output
Yes
Backlight type
Edge LED
BNC input ports
1
Built-in subwoofer
No
Cable lock slot
No
Digital horizontal frequency
31.5 - 91 kHz
Digital vertical frequency
50 - 85 Hz
Display
LED
Height adjustment
No
On/off switch
Yes
Power cord included
Yes
Power LED
Yes
Stand-by LED
Yes
Viewable size, horizontal
121 cm
Viewable size, vertical
68 cm
Built-in camera
No
Plug and Play
Yes