location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mini S4000 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini S4000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H5M96AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758041352 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:23:31
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Feb 2015
Product end of life date
Bullet Points HP Mini S4000 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - Wired 3.5 mm connector
  • - Built-in Lithium-Ion (Li-Ion) 12 h
  • - 1 pc(s)
More>>>
Loudspeakers
Number of speakers *
1
Number of drivers
1
Speaker type
1-way
Ports & interfaces
Connectivity technology *
Wired
Wi-Fi *
No
Bluetooth *
No
3.5 mm connector *
Yes
USB connectivity
Yes
Headphone out
Yes
Design
Product colour *
White
Performance
Recommended usage *
Universal
Plug and Play
Yes
Power
Power source type
Battery
Battery type *
Built-in
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
12 h
Weight & dimensions
Width
64.3 mm
Depth
64.3 mm
Height
68.8 mm
Weight *
85 g
Packaging content
Quantity per pack
1 pc(s)
Cables included
USB
Logistics data
Country of origin
China
Other features
Built-in battery
Yes