location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC X462S-PC-CRE Signage Display Digital signage flat panel 116.8 cm (46") PVA 700 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X462S-PC-CRE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X462S-PC-CRE
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC X462S-PC-CRE Signage Display Digital signage flat panel 116.8 cm (46") PVA 700 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 116.8 cm (46") 1920 x 1080 pixels PVA 700 cd/m²
  • - Ethernet LAN
  • - Built-in speaker(s)
More>>>
Display
Display diagonal *
116.8 cm (46")
Display technology *
PVA
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Contrast ratio (typical)
3000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
16.78 million colours
Pixel pitch
0.53 x 0.53 mm
Display diagonal (metric)
116.8 cm
Supported graphics resolutions
1920 x 1080 (HD 1080)
Ports & interfaces
HDMI ports quantity *
1
DVI-D ports quantity
2
DisplayPorts quantity *
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Card reader integrated
No
Compatible memory cards
Not supported
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
1
Design
Product design *
Digital signage flat panel
Orientation
Horizontal/Vertical
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 300 mm
Bezel width (bottom)
1.8 cm
Bezel width (side)
1.8 cm
Bezel width (top)
1.8 cm
Performance
TV tuner integrated
No
Power
Power consumption (typical) *
210 W
Power consumption (standby) *
1 W
Computer system
Computer system *
Yes
Computer system type
Thin client
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
1056.2 mm
Depth
46.1 mm
Weight & dimensions
Height
611.6 mm
Weight
21.8 kg
Width (with stand)
1056.2 mm
Depth (with stand)
330 mm
Height (with stand)
611.6 mm
Weight (with stand)
23 kg
Packaging data
Package width
1230 mm
Package depth
225 mm
Package height
792 mm
Package weight
25.2 kg
Packaging content
Remote control included
Yes
Cables included
AC, DVI
Tilt adjustment
No
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3000 m
Non-operating altitude
3000 - 12192 m
Other features
Manual
Yes
3D
No
AC (power) in
Yes
Aspect ratio
16:9
Audio input
Yes
Audio output
Yes
Backlight type
Edge LED
Bluetooth
No
Built-in microphone
No
Cable lock slot
No
Common interface (CI)
Yes
Composite sync
Yes
Digital horizontal frequency
31.5 - 91.1 kHz
Digital vertical frequency
50 - 85 Hz
Display
LED
Height adjustment
No
On/off switch
Yes
Pivot
No
Separate H/V sync
Yes
Swivelling
No
Sync-on-green (SOG)
Yes
Viewable size, horizontal
101.8 cm
Viewable size, vertical
57.2 cm
Built-in camera
No
Plug and Play
Yes