location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link AC1200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC1200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-850L show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069394331 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2023 10:12:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link AC1200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) 867 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
More>>>
WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WLAN data transfer rate (max) *
867 Mbit/s
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
WPA, WPA2, WPS
Stateful Packet Inspection (SPI)
Yes
Network address translation (NAT)
Yes
Protocols
Universal Plug and Play (UPnP)
Yes
Supported network protocols
IPv6
Design
Product colour
Black
LED indicators
Yes
On/off switch
Yes
Certificates
Certification
FCC IC Wi-Fi CE
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Quick start guide
Yes
Antenna
Antenna design *
Internal
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate
Mac operating systems supported
Mac OS X 10.4 Tiger
Weight & dimensions
Width
85.7 mm
Depth
111.1 mm
Height
145.3 mm
Weight
280 g
Other features
WLAN data transfer rates supported
300, 867 Mbit/s
USB ports quantity
1
Frequency band
2.4 & 5
Source Testseek summary Average rating
Reviews
Updated:
2015-01-23 03:18:03
Uk has collected 18 expert reviews for D-Link AC1200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
trustedreviews.com
Updated:
2015-01-23 03:18:03
What is the D-Link DIR-850L AC1200 Wireless Router? It is where the fight to upgrade users to 802.11ac routers gets interesting. The 850L sits in the middle of three highly affordable new D-Link wireless ac routers: the 820L, 850L and 860L. All three ship...
Good Smart, tasteful design, Strong wireless throughput, Bargain price tag...
Bad Performance drops off with range, Setup a little outdated, mydlink hasn't evolved much...
Bottom line Given its ultra-low price tag there are inevitable compromises in the DIR-850L. Performance at range drops off and the lack of status lights means it isn't the most communicative of routers. D-Link's admin settings could also do with a spit and polish. Th...
80%
smallnetbuilder.com
Updated:
2015-10-22 06:19:14
We're continuing to work our way through D-Link's new AC routers. We were impressed with the top-of-line AC1750 class Broadcom-based DIR-868L back in May. This time, we're looking at the first of D-Link's two AC1200 class routers we'll be reviewing, the D...
Good Good routing feature set, IPv6 support...
Bad Poor handling of simultaneous up/down routed traffic, No bridge mode, Only two status lights / indicators...
Bottom line Of the three AC1200 routers tested so far, I have to agree with the Ranker and suggest TRENDnet's TEW-811DRU. But we've only begun to scratch the surface of what is fast becoming a crowded field. If you don't have to buy right away, I'd wait to see what t...
0%
Brand Image Product code Product Stock Price from
D-Link AC1200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link AC1200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-860L/E AC1200 0.00
(excl. VAT)
0 (incl. VAT)