location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-U220B Wired & Wireless Dot matrix POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-U220B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C514057WR
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2022 10:35:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson TM-U220B Wired & Wireless Dot matrix POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dot matrix POS printer
  • - 4.7 lps
  • - Connectivity technology: Wired & Wireless
  • - Wi-Fi Serial interface
  • - Black
  • - 2.5 kg
More>>>
Printing
Colour
No
Print speed
4.7 lps
Character size
1.6 x 3.1 mm
Character density
16 cpi
Print technology *
Dot matrix
Type *
POS printer
Paper handling
Maximum roll diameter
8.3 cm
Supported paper width
76 / 69.5 / 58.5 mm
Ports & interfaces
Serial interface *
Yes
Serial interface type
RS-232
Parallel connector
Yes
Bluetooth
No
Connectivity technology *
Wired & Wireless
Standard interfaces
Parallel, RS-232
Interface
Bidirectional parallel, Drawer kick-out, RS-232
Network
Wi-Fi *
Yes
Features
Sound pressure level (printing)
64 dB
Cutter
Yes
Autocutter durability
0.8 million cuts
Safety
TÜV
Design
Product colour *
Black
Power
AC input voltage
24 V
Power supply type
AC
Operational conditions
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
160 mm
Depth
248 mm
Height
139 mm
Weight
2.5 kg
Print technology
Column capacity
Paper width 76 mm, 33 / 40
Logistics data
Harmonized System (HS) code
84433210
Technical details
Connector(s)
D.K.D. function (2 drivers)
Technology
Serial Impact Dot Matrix
Voltage
24 V
Other features
Electromagnetic compatibility
CE
Rechargeable
No
Brand Image Product code Product Stock Price from
Epson TM-T88V-654 180 x 180 DPI Wired Thermal POS printer Epson TM-T88V-654 180 x 180 DPI Wired Thermal POS printer
(show image)
C31CA85654 TM-T88V-654 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-T88V 180 x 180 DPI Wired & Wireless Thermal POS printer Epson TM-T88V 180 x 180 DPI Wired & Wireless Thermal POS printer
(show image)
C31CA85238WB TM-T88V 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-T88V-iHub 180 x 180 DPI Wired Thermal POS printer Epson TM-T88V-iHub 180 x 180 DPI Wired Thermal POS printer
(show image)
C31CA85792 TM-T88V-iHub 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-T20II (003) 203 x 203 DPI Wired Thermal POS printer Epson TM-T20II (003) 203 x 203 DPI Wired Thermal POS printer
(show image)
C31CD52003 TM-T20II (003) 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-T20II (002) 203 x 203 DPI Wired Thermal POS printer Epson TM-T20II (002) 203 x 203 DPI Wired Thermal POS printer
(show image)
C31CD52002 TM-T20II (002) 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-T88V-DT (828A1) 180 x 180 DPI Wired Thermal POS printer Epson TM-T88V-DT (828A1) 180 x 180 DPI Wired Thermal POS printer
(show image)
C31CC74828A1 TM-T88V-DT (828A1) 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-T70II (032) 180 x 180 DPI Wired Thermal POS printer Epson TM-T70II (032) 180 x 180 DPI Wired Thermal POS printer
(show image)
C31CD38032 TM-T70II (032) 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-T70 180 x 180 DPI Thermal POS printer Epson TM-T70 180 x 180 DPI Thermal POS printer
(show image)
C31C637104 TM-T70 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-T88V (321A0): Serial+DMD, PS, EDG, EU Epson TM-T88V (321A0): Serial+DMD, PS, EDG, EU
(show image)
C31CA85321A0 Epson TM-T88V (321A0): Serial+DMD, PS, EDG, EU 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-H6000IV (034): Serial, w/o PS, EDG, MICR Epson TM-H6000IV (034): Serial, w/o PS, EDG, MICR
(show image)
C31CB25034 Epson TM-H6000IV (034): Serial, w/o PS, EDG, MICR 0.00
(excl. VAT)
0 (incl. VAT)