location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SatinPerfect HP6576/50 epilator 32 tweezers Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SatinPerfect
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP6576/50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP6576/50
Category:
Devices used to remove facial and body hair from its roots.
Epilators Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2025 02:47:01
The date of the most recent change of this product data-sheet in Icecat.
Philips HP6576/50 user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SatinPerfect HP6576/50 epilator 32 tweezers Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 32 tweezers
  • - Washable
  • - Shaver Trimmer
  • - Gold
More>>>
Up to 40 minutes wirefree epilation, quick 1-hour recharge
Up to 40 minutes wirefree epilation, quick 1-hour recharge

Epilate anywhere with this cordless epilator. Up to 40 minutes wirefree wpilation, quick 1-hour recharge.

Opti-light reveals even the finest hair
Opti-light reveals even the finest hair

Built in Opti-light reveals tiny, fine hairs clearly

Curved head follows every contour of your body
Curved head follows every contour of your body

Curved head follows every contour of your body

Active hairlifter vibrates and removes even flat-lying hairs
Active hairlifter vibrates and removes even flat-lying hairs

Active hairlifter vibrates and removes even flat-lying hairs

Washable epilation head for optimal hygiene
Washable epilation head for optimal hygiene

This epilator has a washable epilation head. The head can be detached and cleaned under running water for better hygiene

Shave, trim and contour for ultra close and smooth results
Shave, trim and contour for ultra close and smooth results

Shave, trim and contour for ultra close and smooth results

Luxury additional portable tweezers with light and mirror
Luxury additional portable tweezers with light and mirror

Tweezers in an elegant case, with integrated light and mirror, ideal for eyebrows

Stretch bar gently lifts and primes hairs for easy removal
Stretch bar gently lifts and primes hairs for easy removal

Stretch bar gently lifts and primes hairs for easy removal

Active massaging system stimulates and soothes the skin
Active massaging system stimulates and soothes the skin

Active massaging system stimulates and soothes the skin

Optimal performance cap pivots for optimal skin contact
Optimal performance cap pivots for optimal skin contact

The pivoting movement of the performance cap helps you to keep the epilator in the ideal angle for optimal results

Hypo allergenic textured ceramic discs gently remove hairs
Hypo allergenic textured ceramic discs gently remove hairs

Gently grip and remove finest hairs

Features
Number of tweezers *
32 tweezers
Shaver *
Yes
Trimmer *
Yes
Washable *
Yes
Product colour *
Gold
Cooling
No
Floating head *
No
Backlight
Yes
Number of speeds
2
Rotational speed
2550 RPM
Ceramic epilation system
Yes
Cordless
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Battery type
Built-in
Charging time
1 h
Rechargeable
Yes
Operating time
40 min
Mains power
Yes
Power
16 W
Packaging content
Number of caps/heads included
1
Cleaning brush
Yes
Storage pouch
Yes