location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link AC750 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-810L/E show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2017
Product end of life date
Bullet Points D-Link AC750 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac)
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
More>>>
WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
WPA, WPA2, WPS
Stateful Packet Inspection (SPI)
Yes
Network address translation (NAT)
Yes
Protocols
Universal Plug and Play (UPnP)
Yes
Supported network protocols
IPv6
Design
Product colour
Black
LED indicators
Yes
On/off switch
Yes
Certificates
Certification
FCC IC Wi-Fi
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Quick start guide
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 95%
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger
Weight & dimensions
Width
111.8 mm
Depth
53.3 mm
Height
157.5 mm
Weight
172.3 g
Packaging data
Package width
208.3 mm
Package depth
104.1 mm
Package height
137.2 mm
Package weight
508 g
Other features
Mobile network connection
No
WLAN data transfer rates supported
300, 430 Mbit/s
Frequency band
2.4 & 5
Rack mounting
No
Source Testseek summary Average rating
Reviews
Updated:
2015-01-23 03:14:53
Uk has collected 8 expert reviews for D-Link AC750 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
trustedreviews.com
Updated:
2015-01-23 03:14:53
What is the D-Link DIR-810L? This is the new entry level router in D-Link's impressive DIR-8xx series, of which the DIR-880L flagship is our current benchmark. Sitting at the opposite end of the scale, the 810L sports an ultra-low price point to bring 802...
Good Excellent range performance for the price, Smart, compact design, Simple setup, Incredibly low price...
Bad Throttled peak speeds a waste, Fast Ethernet, No USB port...
Bottom line D-Link has created by far the best quality router we have seen for under £40. Its performance at range is excellent, it looks good, is remarkably compact, simple to setup and has access to the mydlink Cloud platform. The problem is some ISP-supplied route...
70%
uk.hardware.info
Updated:
2015-01-23 03:14:53
The market for routers is dynamic, and given that it has been a while since we have last published an overview covering the state of affairs surrounding 802.11ac routers on Hardware.Info, it's high time for an update. We've tested 20 different models, i...
Bottom line Overall, the best routers are the ASUS RT-AC68U, Apple AirPort Extreme, D-Link DIR-868L, and the Netgear R7000 Nighthawk, with Apple's offering being the fastest in almost every test. You cannot ignore this router when strictly focusing on performance...
0%
Brand Image Product code Product Stock Price from
D-Link DIR-820L wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link DIR-820L wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-820L DIR-820L 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DSR-150N wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link DSR-150N wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DSR-150N DSR-150N 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)