location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link AC1750 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC1750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-868L/E show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2018
Product end of life date
WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB port *
Yes
USB 2.0 ports quantity
1
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
WPA, WPA2, WPS
Stateful Packet Inspection (SPI)
Yes
Network address translation (NAT)
Yes
Protocols
Universal Plug and Play (UPnP)
Yes
Protocols
Supported network protocols
IPv6
Design
Product colour
Black
LED indicators
Yes
On/off switch
Yes
Certificates
Certification
FCC IC Wi-Fi CE
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Quick start guide
Yes
Antenna
Antenna design *
Internal
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 95%
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.4 Tiger
Weight & dimensions
Width
125 mm
Depth
103 mm
Height
218 mm
Weight
530 g
Other features
Mobile network connection
No
Frequency range
2.4 - 5 GHz
USB ports quantity
1
USB version
2.0
Input current
2.5 A
Rack mounting
No
Source Testseek summary Average rating
Reviews
Updated:
2013-10-09 01:49:46
Uk has collected 69 expert reviews for D-Link AC1750 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techradar.com
Updated:
2013-10-09 01:49:43
Ratings in depth Life doesn't get better than the D-Link DIR-868L, or what the brand describes as a Wireless AC1750 dual-band gigabit cloud router. That little marketing mouthful should explain what D-Link hopes to be selling in its top-of-the-line consum...
Good 802.11ac support, 2.4GHz and 5GHz support, Gigabit LAN ports, Good 5GHz 802.11n speeds...
Bad Complex web interface, Slow short, range 2.4GHz speeds, Single USB port, Limited 802.11ac availability...
Bottom line Finally we're at a point where wireless 802.11ac is becoming a potentially usable technology with both internal and USB-based laptop adaptors now available. While the D-Link doesn't jump out as the best in its class, it's certainly up at the leading edge...
80%
itreviews.com
Updated:
2013-10-09 01:49:43
D-Link’s newest pre-draft 802.11ac router, the Wireless AC1750 Dual Band Gigabit Cloud Router (DIR-868L) does not deliver the powerful performance of some competing 11ac routers I’ve tested, but the device offers good enough performance and adds some feat...
Bottom line D-Link's newest pre-draft 802.11ac router, the Wireless AC1750 Dual Band Gigabit Cloud Router (DIR-868L) does not deliver performance as powerful as some competing routers, but it's an improvement over D-Link's previous 11ac router...
60%
trustedreviews.com
Updated:
2013-10-09 01:49:44
What is the D-Link DIR-868L? The DIR-868L is D-Link's second 802.11ac wireless router following the impressive DIR-865L . Like its predecessor, it integrates the company's mydlink cloud platform, but also reverts to the D-Link's popular cylindrical design...
Good Superfast wireless n & ac performance, Simple setup, Smart, interesting design, Well priced...
Bad mydlink Cloud platform remains basic, Just one USB port, No Ethernet activity LEDs...
Bottom line The D-Link DIR-868L takes all the best elements of previous D-Link routers and wraps them into a single package. As such it has superb wireless ac performance, class leading wireless n performance and tops it off with an appealing price tag. The company's...
80%
smarthouse.com.au
Updated:
2013-10-09 01:49:45
DLink who recently appointed former Cisco executive Graeme Reardon as the regional director for Australia and New Zealand is currently launching several new consumer products in a move that could put pressure on Netgear and Belkin following the sale of th...
Good This is a very fast router that delivers excellent Wi Fi connectivity. The D Link technology and the round shape of the device is among the best we have reviewed for a long time.
Bad There is very little to fault with this device other than there is a need for a check details process prior to updating the software configuration.
100%
channelnews.com.au
Updated:
2013-10-09 01:49:46
Network Company D-Link has released a screamer of a router that is not only fast but delivers significantly wider Wi Fi coverage because of new AC amplify technology...
Good This is a very fast router that delivers excellent Wi Fi connectivity. The D Link technology and the round shape of the device is among the best we have reviewed for a long time.
Bad There is very little to fault with this device other than there is a need for a check details process prior to updating the software configuration...
100%
gadgetspeak.com
Updated:
2013-11-01 02:34:08
Having recently looked at a couple of items from D-link it seems a natural extension to look at one of their recent Routers. This would give a no installation setup to their security camera as well as many other items to desire...
84%
uk.hardware.info
Updated:
2013-11-15 02:50:01
D-Link recently overhauled its line of routers and replaced them with 802.11ac models. We tested the new flagship product, the DIR-868L, which is capable of some very impressive performance indeed. And while the technology inside is new, D-Link is con...
Bottom line The D-Link DIR-868L is currently one of the fastest routers you can buy. In basically every test it has good to excellent scores. We really have to try hard to find a downside to this router, and then it's only the USB 3.0 port that doesn't achieve USB...
0%
expertreviews.co.uk
Updated:
2013-12-29 03:27:54
The D-Link DIR868L is a dual-band 802.11ac router with a theoretical top data transfer speed of 1,300Mbit/s, four Gigabit Ethernet ports and a USB3 port. You’ll need to use an 802.11ac-compatible device in order to benefit from the DIR-868L’s highest data...
Bottom line Confusing web interface and lower than expected range, but its 802.11ac performance is pretty good...
80%
hardwarecanucks.com
Updated:
2014-03-05 01:02:19
High bandwidth Wireless AC is about to get less expensive as D-Link has entered the game with their D-Link DIR-868L router and the DWA-182 USB adapter...
0%
tweaktown.com
Updated:
2014-03-05 01:02:23
img]01[/img] If you're looking to upgrade your wireless network's capability to the newly released 802.11ac spec, there is certainly no shortage of products to help. In fact, like the days of wireless N, manufacturers are offering multiple devices, fill...
Bottom line img]97[/img] Having not previously touched a D-Link wireless router after the purchase of my 857 802.11n unit a few years back, I was quite surprised at the complete redesign of the "cloud routers". Though, it's not entirely a bad design, it does go awa...
89%
micromart.co.uk
Updated:
2014-03-21 01:18:28
Late last year D-Link released the DIR-865L, a pre-AC router that some reviewers from other publications savaged for combining poor 2.4GHz wi-fi performance and an uninspiring design. To prove that some companies do listen, D-Link has charged back with th...
60%
techradar.com/au/
Updated:
2014-04-14 01:18:09
Life doesn't get better than the D-Link DIR-868L, or what the brand describes as a Wireless AC1750 dual-band gigabit cloud router. That little marketing mouthful should explain what D-Link hopes to be selling in its top-of-the-line consumer wireless route...
Good 802.11ac support, 2.4GHz and 5GHz support, Gigabit LAN ports, Good 5GHz 802.11n speeds...
Bad Complex web interface, Slow shortrange 2.4GHz speeds, Single USB port, Limited 802.11ac availability...
Bottom line Buying Guide 25 best laptops in the world We're fans of the D-Link router design, though we can see the blank black tower getting the cold shoulder from certain quarters. If you want it to, it will sit anonymously enough nestled among your book collectio...
80%
alphr.com
Updated:
2014-07-18 01:14:44
Unlike some of its rivals, there isn't much in the way of ostentatious flair with D-Link's latest 802.11ac router. Built in the same tall, cylindrical chassis the company has employed for some time, there isn't much in the specifications to get the pulse...
Bottom line Unconventional looks mask a low-cost, high-performance router that really does the business...
83%
techmadeeasy.co.uk
Updated:
2014-07-19 02:09:19
Faster than Wireless-N, but disappointing rangeSince moving in to our new place, we've really struggled to get a decent WiFi signal to all corners of the apartment. It's a little bit larger than our last place, but the construction is concrete/steel rathe...
Bottom line For me, the DIR-868l offers several improvements over my previous router. The wireless range and speed are generally better (although less than D-Link would have you believe), the design is much more fitting with my decor, and (for now) it seems a lot mor...
85%
smartoffice.com.au
Updated:
2015-12-05 01:14:45
DLink, which recently appointed former Cisco executive Graeme Reardon as the regional director for Australia and New Zealand is currently launching several new consumer products in a move that could put pressure on Netgear and Belkin, following the sale o...
Good This is a very fast router that delivers excellent Wi Fi connectivity. The D Link technology and the round shape of the device is among the best we have reviewed for a long time.
Bad There is very little to fault with this device, other than there's a need for a check details process, prior to updating the software configuration...
100%
pcmag.com
Updated:
2013-10-09 01:49:43
D-Link's newest pre-draft 802.11ac router, the Wireless AC1750 Dual Band Gigabit Cloud Router (DIR-868L) does not deliver the powerful performance of some competing 11ac routers I've tested, but the device offers good enough performance and adds some feat...
Good Robust IPv6 support. Advanced features. Easy, diskless setup. Good range. Very good performance in 2.4 GHz. Decent performance in 5GHz 802.11n mode.
Bad Performance in 802.11ac mode lags competition. Problematic QRS mobile app. Dated, cluttered management interface...
Bottom line D-Link's newest pre-draft 802.11ac router, the Wireless AC1750 Dual Band Gigabit Cloud Router (DIR-868L) does not deliver performance as powerful as some competing routers, but it's an improvement over D-Link's previous 11ac router...
70%
tweaktown.com
Updated:
2013-12-12 01:21:58
img]01[/img] If you're looking to upgrade your wireless network's capability to the newly released 802.11ac spec, there is certainly no shortage of products to help. In fact, like the days of wireless N, manufacturers are offering multiple devices, fill...
Bottom line img]97[/img] Having not previously touched a D-Link wireless router after the purchase of my 857 802.11n unit a few years back, I was quite surprised at the complete redesign of the "cloud routers". Though, it's not entirely a bad design, it does go awa...
89%
pcworld.com_techhive.com
Updated:
2014-01-03 12:54:09
Don't judge D-Link's DIR-868L by its surprisingly low price tag. At the time of my review, it was street-priced a full $70 lower than the Asus RT-AC68U, even though it outperformed its competitor in several of my benchmark tests. Asus has a number of feat...
Good Fast performance overall, Strong feature set for consumers, Great price/performance ratio...
Bad Poor 2.4GHz 802.11n range/performance, Slow USB file-transfers, Only one USB port (but it is USB 3.0)...
Bottom line D-Link cut a couple of corners with the DIR-868L. But with its performance and price tag, most people won't care...
80%
legitreviews.com
Updated:
2014-01-20 01:09:47
D-Link has introduced their new DIR-868L Wireless AC1750 Dual Band Gigabit Cloud router. Built around using a dual-band 802.11ac Wi-Fi, the router is capable of up to 1.3Gbps (1300Mbps) speeds over its 5.0GHz band. Of course, you can still obtain 450Mbps...
Bottom line When we first saw the cylindrical design of the D-Link DIR-868L we really didn't know what to think since its physical design was slightly different than what we had seen before. Obviously, the engineers at D-Link did something correct because the WiFi pe...
0%
smallnetbuilder.com
Updated:
2014-04-19 01:26:41
D-Link has started to ship the draft 802.11ac routers it rolled out at January's CES. The first to hit our test bench is its new top-of-line DIR-868L.D-Link is banking on its cylindrical form-factor to attract potential buyers, since four of its five new...
Good Good routing feature set, IPv6 support, USB 3.0 port for drive and printer sharing...
Bad No bridging mode or matching AC1300 adapter, Only two status lights / indicators...
0%
pcworld.com_techhive.com
Updated:
2014-06-08 01:06:45
It's been more than 18 months since the first 802.11ac routers hit the market, and the IEEE still hasn't approved the draft standard. If you think Congress moves slowly, you haven't been tracking the pace at which the IEEE has been considering the draft v...
90%
Brand Image Product code Product Stock Price from
D-Link 5G AC2600 Wi‑Fi Router DWR‑978 D-Link 5G AC2600 Wi‑Fi Router DWR‑978
(show image)
DWR-978/E 5G AC2600 Wi‑Fi Router DWR‑978 0.00
(excl. VAT)
0 (incl. VAT)