location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DWM-157 cellular network device Cellular network modem

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWM-157
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWM-157
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069372476 show
Category:
Devices which work on cellular (mobile) networks.
Cellular Network Devices Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 256042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Jun 2020
Product end of life date
Bullet Points D-Link DWM-157 cellular network device Cellular network modem
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Cellular network modem
  • - Antenna type: Internal
  • - White
More>>>
Design
Device type *
Cellular network modem
Product colour *
White
Market positioning
Portable
LED indicators
Yes
Mobile network
Data network *
3.5G, 3G, GSM, HSPA, HSPA+
GSM bands supported
850, 900, 1800, 1900 MHz
UMTS bands supported
900, 2100 MHz
Number of simultaneous SIM cards
1
Short Message Service (SMS)
Yes
Ports & interfaces
USB port
Yes
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), microSDHC
Certificates
Certification
CE GCF
Performance
Antenna type
Internal
Power
USB powered
Yes
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Weight & dimensions
Width
25.9 mm
Depth
89.2 mm
Height
10.7 mm
Packaging data
Package width
116 mm
Package depth
60 mm
Package height
20 mm
Package weight
50 g
Logistics data
Shipping (inner) case gross weight
5.44 kg
Pallet gross width
110 cm
Pallet gross length
120 cm
Pallet height (air)
167.5 cm
Pallet gross weight (air)
496.7 kg
Master (outer) cases per pallet (air)
88 pc(s)
Products per pallet (air)
8800 pc(s)
Pallet height (sea)
167.5 cm
Pallet gross weight (sea)
496.7 kg
Master (outer) cases per pallet (sea)
88 pc(s)
Products per pallet (sea)
8800 pc(s)
Shipping (inner) case width
25.5 cm
Shipping (inner) case length
53.4 cm
Shipping (inner) case height
14 cm
Shipping (inner) case net weight
5 kg
Products per shipping (inner) case
100 pc(s)
Other features
Compatible operating systems
Windows XP/Vista/7 Mac OS X 10.4.0+
Data transfer rate
0.216 Gbit/s
Brand Image Product code Product Stock Price from
D-Link DWR-510/E cellular network device Cellular network modem D-Link DWR-510/E cellular network device Cellular network modem
(show image)
DWR-510/E DWR-510/E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWR-510 cellular network device Cellular network modem D-Link DWR-510 cellular network device Cellular network modem
(show image)
DWR-510 DWR-510 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Deutschland 1 distributor(s)