location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Business Topload Case 39.1 cm (15.4") Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Business Topload Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45J7974
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Business Topload Case 39.1 cm (15.4") Messenger case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 39.1 cm (15.4") Black
  • - Nylon
  • - 1.4 kg
More>>>
Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Messenger case
Material *
Nylon
Product main colour *
Black
Weight & dimensions
Weight
1.4 kg
Other features
Dimensions (WxDxH)
417 x 341 x 130 mm
Brand Image Product code Product Stock Price from
Lenovo Business Messanger Case 39.6 cm (15.6") Messenger case Grey Lenovo Business Messanger Case 39.6 cm (15.6") Messenger case Grey
(show image)
51J0475 Business Messanger Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Business Topload Case 39.1 cm (15.4") Briefcase Black Lenovo Business Topload Case 39.1 cm (15.4") Briefcase Black
(show image)
51J0418 Business Topload Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 15.4in Vertical Roller 39.1 cm (15.4") Trolley case Black Lenovo 15.4in Vertical Roller 39.1 cm (15.4") Trolley case Black
(show image)
51J0949 15.4in Vertical Roller 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Business Backpack 39.1 cm (15.4") Backpack case Black Lenovo ThinkPad Business Backpack 39.1 cm (15.4") Backpack case Black
(show image)
45J7975 ThinkPad Business Backpack 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Basic Case 39.1 cm (15.4") Messenger case Black Lenovo ThinkPad Basic Case 39.1 cm (15.4") Messenger case Black
(show image)
45J7976 ThinkPad Basic Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Leather Attache 39.1 cm (15.4") Briefcase Black Lenovo ThinkPad Leather Attache 39.1 cm (15.4") Briefcase Black
(show image)
45J7916 ThinkPad Leather Attache 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad 17W Business Topload Case 43.2 cm (17") Briefcase Black Lenovo ThinkPad 17W Business Topload Case 43.2 cm (17") Briefcase Black
(show image)
43R9117 ThinkPad 17W Business Topload Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Basic Case 39.1 cm (15.4") Briefcase Black Lenovo ThinkPad Basic Case 39.1 cm (15.4") Briefcase Black
(show image)
43R9113 ThinkPad Basic Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Deluxe Expander Case 39.1 cm (15.4") Briefcase Black Lenovo ThinkPad Deluxe Expander Case 39.1 cm (15.4") Briefcase Black
(show image)
43R2478 ThinkPad Deluxe Expander Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Ultraportable Case 33.8 cm (13.3") Briefcase Black Lenovo ThinkPad Ultraportable Case 33.8 cm (13.3") Briefcase Black
(show image)
41U5062 ThinkPad Ultraportable Case 0.00
(excl. VAT)
0 (incl. VAT)