location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mini S4000 Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini S4000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H5M98AA#ABB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Ports & interfaces
Connectivity technology *
Wired
Wi-Fi *
No
Bluetooth *
No
3.5 mm connector *
Yes
USB connectivity
Yes
Design
Product colour *
Pink
Performance
Recommended usage *
Universal
Compatible products
Laptops, cell phones, portable game devices, MP3 players, tablets, desktop PCs
Weight & dimensions
Width
64.3 mm
Weight & dimensions
Depth
64.3 mm
Height
68.8 mm
Weight *
85 g
Packaging content
Cables included
Audio (3.5mm), USB
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Quick installation guide
Yes
Logistics data
Country of origin
China
Other features
Travel pouch
Yes
Country Distributor
Polska 1 distributor(s)