location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Techly 40-65" Ultra Slim Wall Bracket for LED LCD TV Tilting" ICA-PLB 201L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Techly Check ‘Techly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40-65" Ultra Slim Wall Bracket for LED LCD TV Tilting" ICA-PLB 201L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICA-PLB 201L
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8057685301252
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Techly’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Techly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:29:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Techly 40-65" Ultra Slim Wall Bracket for LED LCD TV Tilting" ICA-PLB 201L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 25 kg
  • - Minimum screen size: 101.6 cm (40") Maximum screen size: 165.1 cm (65") Wall
  • - Minimum VESA mount: 75 x 75 mm Maximum VESA mount: 600 x 400 mm
  • - Black
More>>>
Mounting
Maximum weight capacity *
25 kg
Minimum screen size
101.6 cm (40")
Maximum screen size *
165.1 cm (65")
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
600 x 400 mm
Panel mounting interface
75 x 75, 100 x 100, 200 x 100, 200 x 200, 300 x 300, 400 x 200, 400 x 300, 400 x 400, 600 x 200, 600 x 400
Mounting type *
Wall
Ergonomics
Tilt angle range
0 - 15°
Distance to the wall (min)
1.9 cm
Design
Product colour *
Black
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
690 mm
Depth
19 mm
Height
425 mm
Weight
2.65 kg
Other features
Number of products included
1 pc(s)
Size
L
Brand Image Product code Product Stock Price from
Techly Tilting Wall Mount for TV LED LCD 42-80" Black Techly Tilting Wall Mount for TV LED LCD 42-80" Black
(show image)
ICA-PLB 890 Tilting Wall Mount for TV LED LCD 42-80" Black 0.00
(excl. VAT)
0 (incl. VAT)