location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-C300A toner cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-C300A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-C300A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808979748044 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:20:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-C300A toner cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Colour toner page yield: 1000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Compatibility *
CLP-300, CLP-300N, CLX-2160, CLX-2160N, CLX-3160N, CLX-3160FN
Quantity per pack *
1 pc(s)
Colour toner page yield *
1000 pages
Type *
Original
Printing colours *
Cyan
Brand compatibility *
Samsung
Weight & dimensions
Weight
110 g
Packaging data
Package width
99 mm
Package depth
65 mm
Package height
158 mm
Package weight
109 g
Package type
Box
Other features
Print technology
Laser printing
Brand Image Product code Product Stock Price from
Freecolor

Freecolor CLP300Y-FRC toner cartridge 1 pc(s) Yellow
(show image)
CLP300Y-FRC CLP300Y-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP300M-FRC toner cartridge 1 pc(s) Magenta
(show image)
CLP300M-FRC CLP300M-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP300C-FRC toner cartridge 1 pc(s) Cyan
(show image)
CLP300C-FRC CLP300C-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP300K-FRC toner cartridge 1 pc(s) Black
(show image)
CLP300K-FRC CLP300K-FRC 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - Samsung CLP-P300C (CLP-K300A / CLP-C300A / CLP-M300A / CLP-Y300A) - For Samsung CLP 300 / CLX x160 series toner cartridge 1 pc(s) Black, Cyan, Magenta, Yellow MM Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - Samsung CLP-P300C (CLP-K300A / CLP-C300A / CLP-M300A / CLP-Y300A) - For Samsung CLP 300 / CLX x160 series toner cartridge 1 pc(s) Black, Cyan, Magenta, Yellow
(show image)
65068DK Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - Samsung CLP-P300C (CLP-K300A / CLP-C300A / CLP-M300A / CLP-Y300A) - For Samsung CLP 300 / CLX x160 series 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - Samsung CLP-Y300A - For Samsung CLP 300 / CLX x160 series toner cartridge 1 pc(s) MM Yellow Laser Toner - Samsung CLP-Y300A - For Samsung CLP 300 / CLX x160 series toner cartridge 1 pc(s)
(show image)
65007DK Yellow Laser Toner - Samsung CLP-Y300A - For Samsung CLP 300 / CLX x160 series 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Samsung CLP-M300A - For Samsung CLP 300 / CLX x160 series toner cartridge 1 pc(s) MM Magenta Laser Toner - Samsung CLP-M300A - For Samsung CLP 300 / CLX x160 series toner cartridge 1 pc(s)
(show image)
65006DK Magenta Laser Toner - Samsung CLP-M300A - For Samsung CLP 300 / CLX x160 series 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Samsung CLP-C300A - For Samsung CLP 300 / CLX x160 series toner cartridge 1 pc(s) MM Cyan Laser Toner - Samsung CLP-C300A - For Samsung CLP 300 / CLX x160 series toner cartridge 1 pc(s)
(show image)
65005DK Cyan Laser Toner - Samsung CLP-C300A - For Samsung CLP 300 / CLX x160 series 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Samsung CLP-K300A - For Samsung CLP 300 / CLX x160 series toner cartridge 1 pc(s) MM Black Laser Toner - Samsung CLP-K300A - For Samsung CLP 300 / CLX x160 series toner cartridge 1 pc(s)
(show image)
65004DK Black Laser Toner - Samsung CLP-K300A - For Samsung CLP 300 / CLX x160 series 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Cartridge
(show image)
630131 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)