location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2L5503UP KVM cable Black 3 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2L5503UP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-5503UP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423772588 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN 2L5503UP KVM cable Black 3 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - Video port type: VGA
  • - Black
More>>>
Performance
Product colour
Black
Cable length *
3 m
Video port type *
VGA
Connector 1
HD-15, USB A
Connector 2
HD-15, 2xPS/2
Performance
Connector gender
Male/Female
Compatible products
CS114A CS142 CS82AC CS84A CS88A CS9134 CS9138 KH98
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
ATEN 2L-5502UP 1.8M USB KVM Cable with built-in PS2 to USB Converter ATEN 2L-5502UP 1.8M USB KVM Cable with built-in PS2 to USB Converter
(show image)
2L-5502UP 2L-5502UP 1.8M USB KVM Cable with built-in PS2 to USB Converter 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 6ft PS/2 KVM cable Black 1.8 m ATEN 6ft PS/2 KVM cable Black 1.8 m
(show image)
2L-5702P 6ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5301U KVM cable Black 1.2 m ATEN 2L5301U KVM cable Black 1.2 m
(show image)
2L-5301U 2L5301U 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5301P KVM cable Black 1.2 m ATEN 2L5301P KVM cable Black 1.2 m
(show image)
2L-5301P 2L5301P 0.00
(excl. VAT)
0 (incl. VAT)
ATEN PS/2 KVM cable Black 1.8 m ATEN PS/2 KVM cable Black 1.8 m
(show image)
2L-7D02P PS/2 KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)
ATEN DVI-I KVM cable Black 1.8 m ATEN DVI-I KVM cable Black 1.8 m
(show image)
2L-7D02I DVI-I KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)
ATEN USB KVM cable Black 5 m ATEN USB KVM cable Black 5 m
(show image)
2L-5305UU USB KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)
ATEN USB KVM cable Black 3 m ATEN USB KVM cable Black 3 m
(show image)
2L-5303UU USB KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)