location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Portable 4 Port SuperSpeed Mini USB 3.0 Hub - White~Portable 4 Port SuperSpeed Mini USB 3.0 Hub - 5Gbps - White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable 4 Port SuperSpeed Mini USB 3.0 Hub - White~Portable 4 Port SuperSpeed Mini USB 3.0 Hub - 5Gbps - White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST4300MINU3W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030850957 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 349471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:33:02
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com ST4300MINU3W user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Portable 4 Port SuperSpeed Mini USB 3.0 Hub - White~Portable 4 Port SuperSpeed Mini USB 3.0 Hub - 5Gbps - White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ports quantity: 4
  • - 5000 Mbit/s
  • - White Plastic
More>>>
Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Ports quantity *
4
Features
Data transfer rate *
5000 Mbit/s
Product colour
White
Housing material
Plastic
LED indicators
Power
Hot-swap
Yes
Cable length
0.145 m
Plug and Play
Yes
Power
Power source type
USB
USB powered
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
36 mm
Depth
80 mm
Height
14 mm
Weight & dimensions
Weight
38 g
Packaging data
Package width
164 mm
Package depth
133 mm
Package height
42 mm
Package weight
109 g
Packaging content
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Sustainability
Sustainability compliance
Yes
Logistics data
Master (outer) case width
240 mm
Master (outer) case length
340 mm
Master (outer) case height
305 mm
Products per master (outer) case
20 pc(s)
Harmonized System (HS) code
84719000
Technical details
Compliance certificates
CE, RoHS
Other features
Chipset
Genesys Logic - GL3522
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)