location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC MultiSync E464 Digital signage flat panel 116.8 cm (46") LED 350 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiSync E464
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003485
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695109650
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC MultiSync E464 Digital signage flat panel 116.8 cm (46") LED 350 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 116.8 cm (46") 1920 x 1080 pixels LED 350 cd/m²
  • - Edge-Lit LED 8 ms
  • - Built-in speaker(s) 20 W
More>>>
Display
LED backlighting type
Edge-Lit LED
Display diagonal *
116.8 cm (46")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
350 cd/m²
HD type *
Full HD
Touchscreen *
No
Response time
8 ms
Contrast ratio (typical)
4000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
16.78 million colours
Active display area (W x H)
1026.1 x 580.7 mm
Horizontal scan range
31 - 83 kHz
Vertical scan range
56 - 75 Hz
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Ports & interfaces
HDMI ports quantity *
3
DVI port *
No
VGA (D-Sub) input ports
1
Ethernet LAN *
No
Wi-Fi *
No
Component video (YPbPr/YCbCr) in
1
RS-232C
Yes
Card reader integrated
No
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
TV tuner integrated
No
Performance
Analog signal format system
NTSC
Digital signal format system
ATSC
Smart modes
Dynamic, Energy saving, Theater
Power
Power consumption (typical) *
100 W
Power consumption (standby) *
0.5 W
Computer system
Computer system *
No
Image formats supported
JPG
Weight & dimensions
Width
1046.4 mm
Depth
63.5 mm
Height
622.3 mm
Weight
13.6 kg
Width (with stand)
1046.5 mm
Depth (with stand)
213.4 mm
Height (with stand)
673.1 mm
Packaging data
Package weight
17.5 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Cables included
AC, VGA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 85%
Other features
Manual
Yes
3D
No
Aspect ratio
16:9
Built-in subwoofer
No
Common interface (CI)
No
Common interface Plus (CI+)
No
Headphone outputs
1
USB 2.0 ports quantity
1
PC in (D-Sub)
Yes
Tuner type
Analog & digital