location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC MultiSync E554 139.7 cm (55") Full HD Black 350 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiSync E554
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003486
Category: TVs Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Oct 2024 12:15:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC MultiSync E554 139.7 cm (55") Full HD Black 350 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 139.7 cm (55") LED Edge-Lit LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 350 cd/m² 6.5 ms 4000:1
  • - ATSC NTSC
  • - VESA mounting 400 x 400 mm
  • - 122 W
More>>>
Display
Display diagonal *
139.7 cm (55")
HD type *
Full HD
Display technology *
LED
LED backlighting type
Edge-Lit LED
Screen shape *
Flat
Native aspect ratio *
16:9
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
350 cd/m²
Response time
6.5 ms
Contrast ratio (typical) *
4000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC
Digital signal format system *
ATSC
Smart TV
Internet TV *
No
Smart modes
Dynamic, Energy saving, Theater
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in subwoofer
No
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Image formats supported
JPG
Parental control
Yes
DVD player
No
Ports & interfaces
PC in (D-Sub) *
Yes
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Headphone outputs
1
RS-232 ports
1
Common interface (CI) *
No
Common interface Plus (CI+) *
No
HDMI ports quantity *
3
Card reader integrated
No
Management features
Sleep timer
Yes
Power
Power consumption (typical) *
122 W
Power consumption (standby) *
0.5 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width (with stand)
1242.1 mm
Depth (with stand)
254 mm
Height (with stand)
789.9 mm
Weight (with stand)
23.4 kg
Width (without stand)
1242.1 mm
Depth (without stand)
63.5 mm
Height (without stand)
734.1 mm
Weight (without stand)
20.1 kg
Packaging data
Manual
Yes
Packaging content
Desktop stand
Yes
Cables included
AC, VGA
Remote control included
Yes
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 85%