location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR 5 GHz Wireless-N HD Access Point/Bridge 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5 GHz Wireless-N HD Access Point/Bridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNHDE111
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR 5 GHz Wireless-N HD Access Point/Bridge 108 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - 5 GHz
  • - Maximum data transfer rate: 108 Mbit/s
  • - WPA-PSK, WPA2-PSK
More>>>
Features
2.4 GHz *
Yes
5 GHz *
Yes
Maximum data transfer rate *
108 Mbit/s
Frequency band
2.4, 5 GHz
Channels quantity
3 channels
Security
Security algorithms *
WPA-PSK, WPA2-PSK
Performance
Compatible operating systems
Microsoft Windows Vista, XP, 2000, Mac OS, UNIX, Linux
Minimum system requirements
-Internet Explorer 5.0/Netscape 4.7
Weight & dimensions
Dimensions (WxDxH)
172 x 225.5 x 39 mm
Weight
560 g
Other features
Wireless technology
IEEE802.11n, IEEE 802.11a
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:48:49
Uk has collected 3 expert reviews for NETGEAR 5 GHz Wireless-N HD Access Point/Bridge 108 Mbit/s and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
smallnetbuilder.com
Updated:
2011-10-04 00:48:49
5 GHz Draft 2.0 802.11n AP/Bridge with auto connect and automatic QoS...
Good Selfconfiguring when used as a pair, Can be used as AP or bridge, 100 Mbps closerange throughput...
Bad Disappointing range, Single band vs. dualband, Disappointing performance with 11a clients...
Bottom line 5 GHz Draft 2.0 802.11n AP/Bridge with auto connect and automatic QoS...
0%
Brand Image Product code Product Stock Price from
NETGEAR Wireless-N Upgrade Kit 300 Mbit/s NETGEAR Wireless-N Upgrade Kit 300 Mbit/s
(show image)
WNEB3100-100AUS Wireless-N Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)