location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 47LP645H hospitality TV 119.4 cm (47") Full HD Black 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
47LP645H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47LP645H
Category: Hospitality TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:59:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 47LP645H hospitality TV 119.4 cm (47") Full HD Black 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 119.4 cm (47")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 9 ms
  • - ATSC NTSC
  • - Ethernet LAN
  • - VESA mounting 200 x 200 mm
  • - 72 W
More>>>
Display
Display diagonal *
119.4 cm (47")
HD type *
Full HD
Display resolution *
1920 x 1080 pixels
Native aspect ratio *
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Response time
9 ms
Contrast ratio (dynamic)
1000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Smart modes
Hotel
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Cable lock slot
Yes
Cable lock slot type
Kensington
On/off switch
Yes
LED indicators
Yes
Performance
Sleep timer
Yes
Ports & interfaces
HDMI ports quantity *
3
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Digital audio optical out
1
RS-232 ports
1
RF ports quantity
1
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity
1
PC Audio in
Yes
Consumer Electronics Control (CEC)
SimpLink
Audio
Number of speakers
2
RMS rated power *
20 W
Audio system
Infinite Sound / Clear Voice II
Network
Wi-Fi *
No
Network
Ethernet LAN *
Yes
Power
Power consumption (typical) *
72 W
Power consumption (standby)
0.5 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Certification
cUL, UL, FCC, NOM
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1079 mm
Depth (with stand)
281 mm
Height (with stand)
688 mm
Weight (with stand)
16.7 kg
Width (without stand)
1079 mm
Depth (without stand)
78 mm
Height (without stand)
642 mm
Weight (without stand)
13.4 kg
Packaging content
Remote control included
Yes
Desktop stand
Yes
Technical details
Compliance certificates
RoHS
Other features
3D
No
24p support
Yes
Swivelling
Yes
Built-in speaker(s)
Yes
Operating relative humidity (H-H)
20 - 80%
Manual
Yes
Warranty card
Yes
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC
Digital signal format system *
ATSC
Auto channel search
Yes
Sustainability
Sustainability certificates
ENERGY STAR