location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AC Cable, EURO cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Cable, EURO cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2119140 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045711909
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2023 10:01:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AC Cable, EURO cable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Straight Male
  • - Straight Male
  • - Black
  • - 1 pc(s)
More>>>
Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Features
Compatibility
- TM-L90 Liner-Free - TM-L500A (115): W/O LCD, PS Short,COMBO IF - TM-L500A (114): W/O LCD,Tray,PS Short,COMBO IF - Epson TM-U950P (252): Parallel, w/o PS, ECW - Epson TM-U950 Series - Epson TM-U950 (283): Serial, w/o PS, ECW - Epson TM-U675P (032): Parallel, w/o PS, ECW, Auto cutter - Epson TM-U675P (012): Parallel, w/o PS, ECW - Epson TM-U675 (043): Serial, w/o PS, ECW, MICR, Auto cutter - Epson TM-U675 (012): Serial, w/o PS, ECW - Epson TM-U590 Series - Epson TM-U590 (112): Serial, w/o PS, ECW - Epson TM-U295P (262): Parallel, w/o PS, EDG - Epson TM-U295 Series - Epson TM-U295 (292): Serial, w/o PS, EDG - Epson TM-U295 (272): Serial, w/o PS, ECW - Epson TM-U230P (136): Parallel, PS, EDG - Epson TM-U230P (017): Parallel, w/o PS, ECW - Epson TM-U230 (157): Ethernet, PS, EDG - Epson TM-U230 (156): Ethernet, PS, EDG - Epson TM-U230 (136): Serial, PS, EDG - Epson TM-U230 (039): Ethernet, w/o PS, ECW - Epson TM-U230 (038): Ethernet, PS, ECW - Epson TM-U230 (037): Ethernet, w/o PS, ECW - Epson TM-U230 (036): Ethernet, PS, ECW - Epson TM-U230 (016): Serial, PS, ECW - Epson TM-U220PD (052): Parallel, PS, EDG - Epson TM-U220PD (002): Parallel, PS, ECW - Epson TM-U220PB (057): Parallel, PS, EDG - Epson TM-U220PB (007): Parallel, PS, ECW - Epson TM-U220PA (057): Parallel, PS, EDG - Epson TM-U220PA (007): Parallel, PS, ECW - Epson TM-U220D Series - Epson TM-U220D (052): Serial, PS, EDG - Epson TM-U220D (012A0): USB+DMD, PS, ECW - Epson TM-U220D (002): Serial, PS, ECW - Epson TM-U220B Series - Epson TM-U220B (057BE): UB-E04, PS, NE sensor, EDG - Epson TM-U220B (057BC): Ethernet, PS, EDG - Epson TM-U220B (057A0): USB, PS, NE sensor, EDG - Epson TM-U220B (057): Serial, PS, NE sensor, EDG - Epson TM-U220B (007A0): USB, PS, NE sensor, ECW - Epson TM-U220B (007): Serial, PS, NE sensor, ECW - Epson TM-U220A Series - Epson TM-U220A (057): Serial, PS, EDG - Epson TM-U220A (007): Serial, PS, ECW - Epson TM-T90P (011): Parallel, w/o PS, ECW - Epson TM-T90 (191): USB, EDG - Epson TM-T90 (022BA): USB, PS, EDG - Epson TM-T90 (022): Serial, PS, EDG - Epson TM-T90 (012BA): USB, PS, ECW - Epson TM-T90 (011): Serial, w/o PS, ECW - Epson TM-T88VI (115): Powered USB, w/o PS, w/o cable, Black - Epson TM-T88V Series - Epson TM-T88V (954): Bluetooth + Built-in USB, PS, EDG, UK - Epson TM-T88V (837): Parallel, w/o PS, ECW - Epson TM-T88V (835): Parallel, PS, EDG, UK - Epson TM-T88V (833): Parallel, PS, EDG, EU - Epson TM-T88V (815): Parallel, PS, ECW, UK - Epson TM-T88V (813): Parallel, PS, ECW, EU - Epson TM-T88V (654A0): Ethernet UB-E04, PS, EDG, Buzzer, UK - Epson TM-T88V (654): Ethernet UB-E04, PS, EDG, Buzzer, EU - Epson TM-T88V (653): Ethernet UB-E04, PS, ECW, Buzzer, EU - Epson TM-T88V (321B1): Wifi, PS, EDG, UK - Epson TM-T88V (321B0): Wifi, PS, EDG, EU - Epson TM-T88V (236): Ethernet, PS, EDG, Buzzer, UK - Epson TM-T88V (234): Ethernet, PS, EDG, Buzzer, UK - Epson TM-T88V (231A1): Serial, PS, EDG, Buzzer, UK - Epson TM-T88V (231A0): Serial, PS, EDG, Buzzer, EU - Epson TM-T88V (225): Ethernet, PS, ECW, Buzzer, UK - Epson TM-T88V (224): Ethernet, PS, ECW, Buzzer, EU - Epson TM-T88V (223): Ethernet, PS, ECW, Buzzer, UK - Epson TM-T88V (221A1): Serial, PS, ECW, Buzzer, UK - Epson TM-T88V (221A0): Serial, PS, ECW, Buzzer, EU - Epson TM-T88V (151): Bluetooth, PS, ECW, EU - Epson TM-T88V (082): Serial, PS, EDG, UK - Epson TM-T88V (052): Powered USB, w/o PS, ECW - Epson TM-T88V (051): Powered USB, w/o PS, EDG - Epson TM-T88V (042): Serial, PS, EDG, EU - Epson TM-T88V (041): Serial, w/o PS, EDG - Epson TM-T88V (034): Serial, w/o PS, ECW - Epson TM-T88V (032): Serial, PS, ECW, UK - Epson TM-T88V (031B1): Wifi, PS, ECW, UK - Epson TM-T88V (031B0): Wifi, PS, ECW, EU - Epson TM-T88V (031): Serial, w/o PS, ECW - Epson TM-T88V (012): Serial, PS, ECW, EU - Epson TM-T88IV Restick Series - Epson TM-T88IV ReStick (366A0): Serial, PS, EDG, UK - Epson TM-T88IV ReStick (366): Serial, PS, EDG, Buzzer, EU - Epson TM-T88IV ReStick (356A0): Serial, PS, EDG, 58mm, UK - Epson TM-T88IV ReStick (356): Serial, PS, EDG, 58mm, Buzzer, EU - Epson TM-T88IV ReStick (346A1): USB, PS, EDG, Buzzer, EU - Epson TM-T88IV ReStick (346A0): USB, PS, EDG, UK - Epson TM-T88IV ReStick (345A2): USB, PS, ECW, Buzzer, EU - Epson TM-T88IV ReStick (345A1): USB, PS, ECW, UK - Epson TM-T88IV ReStick (345A0): Serial, PS, ECW, UK - Epson TM-T88IV ReStick (336A2): Parallel, PS, EDG, 58mm, Buzzer, EU - Epson TM-T88IV ReStick (336A1): USB, PS, EDG, 58mm, Buzzer, EU - Epson TM-T88IV ReStick (336A0): USB, PS, EDG, 58mm, UK - Epson TM-T88IV ReStick (335A2): USB, PS, ECW, 58mm, Buzzer, EU - Epson TM-T88IV ReStick (335A1): USB, PS, ECW, 58mm, UK - Epson TM-T88IV ReStick (335A0): Serial, PS, ECW, 58mm, UK - Epson TM-T88IV (831): Parallel, w/o PS, EDG - Epson TM-T88IV (812): Parallel, PS, ECW - Epson TM-T88IV (591): UB-S17, ECW - Epson TM-T88IV (436): Serial, w/o PS, EDG, low power, low peak 9600 bps - Epson TM-T88IV (321BC): Serial + DMD, w/o PS, EDG - Epson TM-T88IV (321BB): Ethernet, PS, EDG - Epson TM-T88IV (231A2): Ethernet, PS, EDG, Buzzer - Epson TM-T88IV (221A2): Ethernet, PS, ECW, Buzzer - Epson TM-T88IV (081): Serial, w/o PS, EDG - Epson TM-T88IV (061BB): Ethernet, PS, ECW - Epson TM-T88IV (061B1): Ethernet, PS, ECW - Epson TM-T70 (024A0): Ethernet, PS, EDG - Epson TM-T70 (012A0): USB, w/o PS, EDG - Epson TM-T70 (001): Parallel, PS, ECW - Epson TM-S1000 Series - Epson TM-S1000 (031): USB, PS, EDG, Frank stamp, 60DPM, CD - Epson TM-L90P (022): Parallel, PS, EDG - Epson TM-L90P (012): Parallel, PS, ECW - Epson TM-L90P (011): Parallel, w/o PS, ECW - Epson TM-L90 Liner-free Series - Epson TM-L90 (382): USB, PS, ECW, Peeler - Epson TM-L90 (192): Ethernet, PS, EDG - Epson TM-L90 (191): Ethernet, PS, EDG - Epson TM-L90 (022BA): Ethernet, PS, EDG - Epson TM-L90 (021): Serial, w/o PS, EDG - Epson TM-L90 (015): Serial, PS, ECW - Epson TM-L90 (011): Serial, w/o PS, ECW - Epson TM-L60IIP (011): Parallel, w/o PS, ESG - Epson TM-L500A Ticket - Epson TM-L500A Series - Epson TM-L500A (710A1): RFID, Combo, PS short, EDG, LCD, SFW - Epson TM-L500A (710): RFID, Combo, PS short, EDG, LCD - Epson TM-L500A (118A1): LCD, Combo, PS short, ACS, SFW - Epson TM-L500A (118): LCD, Combo, PS short, ACS - Epson TM-L500A (113A2): W/O LCD,Tray,PS,COMBO IF - ARINC F/W - Epson TM-L500A (113): W/O LCD,Tray,PS,COMBO IF - Epson TM-L500A (112A1): Combo, PS, EDG, LCD, Tray - SITA F/W - Epson TM-L500A (112): Combo, PS, EDG, LCD, Tray - Epson TM-L500A (107A1): Combo, PS short, EDG, LCD, Tray - SITA F/W - Epson TM-L500A (107): Combo, PS short, EDG, LCD, Tray - Epson TM-J7600 (062): Serial, w/o PS, EDG, SJIC6(K), SJIC7(G) - Epson TM-J7500P (361): Parallel, w/o PS, EDG, SJIC8(K) - Epson TM-J7500P (311): Parallel, w/o PS, ECW, SJIC8(K) - Epson TM-J7500 (361): Serial, w/o PS, EDG, SJIC8(K) - Epson TM-J7500 (311BA): USB, w/o PS, ECW, SJIC8(K) - Epson TM-J7500 (311): Serial, w/o PS, ECW, SJIC8(K) - Epson TM-J7100P (061): Parallel, w/o PS, EDG, SJIC6(K), SJIC7(R) - Epson TM-J7100P (011): Parallel, w/o PS, ECW, SJIC6(K), SJIC7(R) - Epson TM-J7100 (501): USB+Serial, w/o PS, EDG, SJIC7(K), SJIC6(K) - Epson TM-J7100 (063): Serial, w/o PS, EDG, SJIC6(K), SJIC7(B) - Epson TM-J7100 (062): Serial, w/o PS, EDG, SJIC6(K), SJIC7(G) - Epson TM-J7100 (061): Serial, w/o PS, EDG, SJIC6(K), SJIC7(R) - Epson TM-J7100 (033): Serial, w/o PS, ECW, SJIC6(K), SJIC7(B), MICR - Epson TM-J7100 (032): Serial, w/o PS, ECW, SJIC6(K), SJIC7(G), MICR - Epson TM-J7100 (031): Serial, w/o PS, ECW, SJIC6(K), SJIC7(R), MICR - Epson TM-J7100 (013): Serial, w/o PS, ECW, SJIC6(K), SJIC7(B) - Epson TM-J7100 (012): Serial, w/o PS, ECW, SJIC6(K), SJIC7(G) - Epson TM-J7000P (081): Parallel, w/o PS, EDG, SJIC8(K), MICR - Epson TM-J7000P (031): Parallel, w/o PS, ECW, SJIC8(K), MICR - Epson TM-J7000 (061): Serial, w/o PS, EDG, SJIC8(K) - Epson TM-J7000 (031): Serial, w/o PS, ECW, SJIC8(K), MICR - Epson TM-J7000 (011): Serial, w/o PS, ECW, SJIC8(K) - Epson TM-H6000IV Series - Epson TM-H6000IV (910): Serial, PS, EDG, UK - Epson TM-H6000IV (909): Serial, PS, ECW, UK - Epson TM-H6000IV (908): Serial, PS, EDG, MICR, UK - Epson TM-H6000IV (907): Serial, PS, ECW, MICR, UK - Epson TM-H6000IV (906): Serial, PS, EDG, EU - Epson TM-H6000IV (905): Serial, PS, ECW, EU - Epson TM-H6000IV (904): Serial, PS, EDG, MICR, EU - Epson TM-H6000IV (903): Serial, PS, ECW, MICR, EU - Epson TM-H6000IV (514): Parallel, w/o PS, EDG - Epson TM-H6000IV (174): Powered USB, w/o PS, EDG - Epson TM-H6000IV (173): Powered USB, w/o PS, ECW - Epson TM-H6000IV (112): Serial, w/o PS, ICL - Epson TM-H6000IV (044): Serial, w/o PS, EDG, E/P - Epson TM-H6000IV (036): Powered USB, w/o PS, EDG, MICR - Epson TM-H6000IV (034A0): Powered USB, w/o PS, EDG, MICR - Epson TM-H6000IV (034): Serial, w/o PS, EDG, MICR - Epson TM-H6000IV (033A0): Powered USB, w/o PS, ECW, MICR - Epson TM-H6000IV (033): Serial, w/o PS, ECW, MICR - Epson TM-H6000IV (024): Serial, w/o PS, EDG, MICR, E/P - Epson TM-H6000IV (023): Serial, w/o PS, ECW, MICR, E/P - Epson TM-H6000IV (015): Serial, w/o PS, EDG - Epson TM-H6000IV (014): Serial, w/o PS, ECW - Epson TM-H6000III (514): Parallel, w/o PS, EDG - Epson TM-H6000III (513): Parallel, w/o PS, ECW - Epson TM-H6000III (212): Serial, w/o PS, ECW, Low Power - Epson TM-H6000III (173): Powered USB, w/o PS, ECW - Epson TM-H6000III (112) Serial, w/o PS, ICL - Epson TM-H6000III (044): Serial, w/o PS, EDG, E/P - Epson TM-H6000III (034BA): USB+DMD, w/o PS, EDG, MICR - Epson TM-H6000III (034A0): Powered USB, w/o PS, EDG, MICR - Epson TM-H6000III (034): Serial, w/o PS, EDG, MICR - Epson TM-H6000III (033BA): USB+DMD, w/o PS, ECW, MICR - Epson TM-H6000III (033): Serial, w/o PS, ECW, MICR - Epson TM-H6000III (023): Serial, w/o PS, ECW, MICR, E/P - Epson TM-H6000III (015BA): USB+DMD, w/o PS, EDG - Epson TM-H6000III (014BA): USB+DMD, w/o PS, ECW - Epson TM-H5000IIP (012): Parallel, w/o PS, ECW - Epson TM-H5000II Series - Epson TM-H5000II (022): Serial, w/o PS, ECW, MICR - Epson TM-H5000II (012): Serial, w/o PS, ECW - Epson TM-C610 Ethernet - Epson TM-C3400BK - USB - Epson TM-C3400BK - Ethernet - Epson TM-C100 (122): USB, PS, ECW, ASF type, Mono-color (black) - Epson TM-C100 (121): USB, PS, ECW, Roll type, Mono-color (black) - Epson TM-C100 (022): USB, PS, ECW, ASF type, 4-color - ColorWorks C3400 - USB (incl. NiceLabel CD) - ColorWorks C3400 - USB - ColorWorks C3400 - LAN (incl. NiceLabel CD) - ColorWorks C3400 - LAN
Packaging data
Quantity per pack
1 pc(s)
Package width
40 mm
Package depth
175 mm
Package height
50 mm
Package weight
180 g
Logistics data
Harmonized System (HS) code
84733080
Other features
Country of origin
Japan
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)