location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ME75C Signage Display Digital signage flat panel 190.5 cm (75") LED 550 cd/m² Full HD Black Linux

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ME75C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ME75C
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ME75C Signage Display Digital signage flat panel 190.5 cm (75") LED 550 cd/m² Full HD Black Linux
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 190.5 cm (75") 1920 x 1080 pixels LED 550 cd/m²
  • - 8 ms
  • - Ethernet LAN
More>>>
Display
Display diagonal *
190.5 cm (75")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
550 cd/m²
HD type *
Full HD
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
5000:1
Contrast ratio (dynamic)
10000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.2865 x 0.8595 mm
Active display area (W x H)
1650.24 x 928.26 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 85 Hz
Supported graphics resolutions
1920 x 1080 (HD 1080)
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
2
HDMI input ports quantity
2
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
DisplayPorts quantity *
1
USB port *
No
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
RS-232C
Yes
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Picture-in-Picture
Yes
HDCP
Yes
Power
Power consumption (typical) *
290 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
Yes
Computer system type
Thin client
Processor family
ARM Cortex
Processor model
A9
Processor frequency
1 GHz
Internal memory
1 GB
Internal storage capacity
4 GB
Operating system installed
Linux
Video formats supported
H.264, MPEG1, MPEG2, VC-1
Audio formats supported
AC3
Image formats supported
PNG
Linux operating systems supported
Yes
Weight & dimensions
Width
1678 mm
Depth
48.6 mm
Height
958.7 mm
Weight
45.5 kg
Packaging data
Package width
1863 mm
Package depth
473 mm
Package height
1173 mm
Package weight
65.6 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Other features
L2 cache
512 KB
Memory clock speed
1333 MHz
User memory
2.8 GB
Plug and Play
Yes