location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-U900 Grey 5.59 cm (2.2") 112 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-U900 Grey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-U900OAG
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-U900 Grey 5.59 cm (2.2") 112 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G Grey
  • - 5.59 cm (2.2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 5 MP Auto focus
  • - Bluetooth
  • - FM radio Video call Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 880 mAh
More>>>
Design
Product colour *
Grey
Display
Display diagonal *
5.59 cm (2.2")
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colours
16.78 million colours
External display *
No
Memory
Flash card support *
Yes
Internal memory
100 MB
Camera
Rear camera resolution (numeric)
5 MP
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
4x
Auto focus
Yes
Network
Mobile network generation *
3G
Data network *
3G, Edge, GPRS, HSCSD
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video call
Yes
Video capture resolution (max)
320 x 240 pixels
Video compression formats
H.263, H.264, MPEG4, WMV
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
72
Power
Battery technology
Lithium-Ion (Li-Ion)
Power
Battery capacity *
880 mAh
Continuous audio playback time
15 h
Talk time (2G) *
3.6 h
Standby time (2G) *
400 h
Weight & dimensions
Weight *
112 g
Width
49.5 mm
Depth
12.9 mm
Height
106 mm
Technical details
Volume control
Digital
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
GPS (satellite)
No
Position location *
No
Keyboard
Media keys (play/pause, stop, forward, rewind)
Yes
Management features
Support for contact groups
Yes
Other features
Interface
USB
Operating frequency
900/1800/1900 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3, MIDI, WMA, XMF, SMAF, AAC, AAC+, e-AAC+
Certificates
Specific absorption rate (SAR) value (EU)
0.36 W/kg
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 06:55:55
Uk has collected 76 expert reviews for Samsung SGH-U900 Grey 5.59 cm (2.2") 112 g and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2011-08-03 06:54:55
Samsung U900 Soul is a mobile phone manufactured and designed by Samsung. It has a 5 megapixel camera equipped with autofocus, video, flash, and image stabiliser. Some of its features include an organiser, T9, FM radio with RDS, multiple audio format r...
Good What? A touch phone as responsive as the iPhone? Surely not? Surely yes! The Soul uses a ‘Magic Touch’ contextual touch user-interface that adjusts for different functions, combined with a few mechanical buttons, to ensure an ultra-smooth oper...
Bad The 2.2-inch display isn’t the biggest for viewing web pages, but the NetFront browser deals with this by letting you zoom in and out. Like skiving school kids, there are two other notable absentees: Xenon flash and Wi-Fi. Damage is limited though...
Bottom line The U900, thanks to a princely design and highly attentive ‘magical’ touch UI, has more soul than a James Brown and Ray Charles lemon sole eating contest.Samsung U900 Soul is tagged with Samsung, MP3 player, FM radio, HSDPA, Wi-Fi and YouTube...
80%
itreviews.com
Updated:
2011-08-03 06:54:55
The Soul looks good and the touch interface is well thought through. Great battery life is also a plus point. The camera wont replace a decent 5-megapixel digital one, but this is a nice all-rounder. Samsung - Soul U900 price Buy Samsung Soul U900 se...
0%
letsgomobile.org/en
Updated:
2011-08-03 06:54:55
Samsung Soul review T he mobile telephony market is a dynamic market. At a high rate, developments are made. The various players in the market adapt quickly to this and ensure that there are not many differences between mobile phones as far as specific...
71%
tracyandmatt.co.uk
Updated:
2011-08-03 06:55:01
The Samsung Soul U900, which is the latest phone offerings from Samsung, Samsung is sticking to its slider guns with the Soul U900, which incorporates modern technology into a classic design. I thought on first impressions this was just another slide p...
Bottom line The Samsung Soul is fairly straightforward, but thats what impressed me. Its by no means a do-all phone: theres no GPS and no Wi-Fi, for starters. It just works well and provides an enjoyable user experience. Review by: Phillip[Post tag(s): smartph...
0%
shinyshiny.tv
Updated:
2011-08-03 06:55:01
Ha! Black special edition! On Orange! Ha! etc etc.
0%
theregister.co.uk
Updated:
2011-08-03 06:55:16
Working from the blueprint of its ultra thin-as-you-can phone family, Samsung has created a premium mobile with a more substantial build, and a heftier feature count that includes a 5 megapixel camera, high-speed HSDPA 3G connectivity – and Samsung&...
Bottom line The Magical Touch touchpad will obviously draw attention, but while it is useful to have changing icons as you switch functions, the control system basics haven’t changed that radically from a conventional navigation pad. It doesn’t revolution...
70%
techradar.com
Updated:
2011-08-03 06:55:17
Samsung’s latest top handset, the Soul SGH U900, follows on from its ‘Ultra’ series of ‘thin-as-they-can-make-’em’ handsets, is a slick slider in a metallic case that just screams classy cool.Or at least conveys its message in moderated yet forceful to...
Good Stylish design, Touchpad control, Fine 5-megapixel camera, HSDPA high speed downloads and browsing...
Bad Below average music player earphones, Average battery life...
Bottom line Samsung’s latest top handset, the Soul SGH U900, follows on from its ‘Ultra’ series of ‘thin-as-they-can-make-’em’ handsets, is a slick slider in a metallic case that just screams classy cool.Or at least conveys its mes...
90%
pocket-lint.com
Updated:
2011-08-03 06:55:47
In our brief First Look the sound was very impressive, as were the features considering the size of the unit...
Good Touchscreen d-pad, 5 megapixel camera, HSDPA connectivity...
Bad No Wi-Fi, touchscreen design wont be everyones cup of tea...
Bottom line In our brief First Look the sound was very impressive, as were the features considering the size of the unit...
0%
smarthouse.com.au
Updated:
2011-11-05 20:07:19
The new Samsung slider phone may not look as attractive as its LG counterpart (Secret KF750), but what it lacks in flair, it certainly makes up for in design and functionality. We take a look at the U900, go with our sense of touch, and find where the...
70%
pcauthority.com.au
Updated:
2011-11-05 20:07:19
It seems every phone these days is marked as a ‘touch’ responsive handset, but few live up to the hype. The U900 packs its fair share of features, works well and ultimately does the job.The Lowdown:After the recent iPhone hype, its now a...
67%
Zdnet.com.au
Updated:
2011-11-05 20:07:19
Samsungs official phone of the Olympic games may not look especially sporty, but HSDPA, lag-free performance, and its great 5-megapixel camera help get the U900 out of the blocks and over the line. DesignBefore we had Samsungs latest mobile phone in...
Good Good 5megapixel camera, Great HSDPA data speeds, Touch panel is a handy tool, Excellent lagfree performance...
Bad Conventional design, Dreadful preinstalled browser...
Bottom line We wish it looked cooler, but then we often wish that of many in Samsungs range. Looks aside, the U900 wont disappoint people looking for a great phone matched with a good camera. HSDPA data speeds are excellent, especially for streaming media like...
76%
goodgearguide.com.au
Updated:
2011-11-05 20:07:19
Touch screens have become all the rage thanks to the original iPhone and now the iPhone 3G. Although the Samsung U900 isnt a full touch-screen device, it boasts an intuitive and extremely capable adaptive touch window. In addition, the official phone...
Good Adaptive touch window, build quality and design, 7.2 HSDPA, 5-megapixel camera, intuitive OS...
Bad No 3.5mm headphone jack, tactile feedback of keypad, mediocre Internet browser...
Bottom line The U900’s adaptive touch control system makes using this handset a breeze. Although it’s not without its faults, the overall package combines a stylish and well built frame with the latest HSDPA technology, ensuring this is an excellent choic...
80%
knowyourmobile.com
Updated:
2014-03-22 01:56:41
With a growing roster of touchscreen mobiles, its natural that Samsungs flagship Soul U990 sliderphone should incorporate an element of the latest high-end mobile must-have technology.The premium Soul packs in a 5-megapixel camera and high-speed 3G H...
Good 5megapixel camera with autofocus, face recognition technology, Magical Touch touchpad interface, Decent music player with Bang & Olufsen ICEpower audio technology, 3G HSDPA connectivity up to 7.2Mbps, Slimline, quality build...
Bad No GPS, WiFi or smartphone operating system, Only partial touch screen technology, Substantial feel, Average headphones supplied, with no 3.5mm socket, Poor loudspeaker...
Bottom line Decent debut for Magical Touch touchpad control in a fine 5-megapixel cameraphone...
70%
recombu.com
Updated:
2014-04-02 01:58:47
The Samsung Soul U900 is a solid slider phone with an unusual touch-sensitive navigation pad that changes colour and in our opinion looks superb. But is a flashy touchpad all that the Soul offers?What we likeThe Soul is one of the most aesthetically pl...
Bottom line The Samsung Soul U900 black is mixed bag. It looks fantastic and has most of the functionality you want from a modern handset but there are a few niggles that make the phone fall short against rivals such as the Nokia N95. Wi-Fi and GPS would really ha...
60%
gadgetguy.com.au
Updated:
2016-12-29 03:49:48
Anthony CaruanaAs one of the best looking phones weve ever laid eyes on, the Samsung U900T grabbed plenty of attention.The screen is crystal clear, with clearly identifiable icons that dont have you diving to the instruction book to interpret them...
0%
wired.com
Updated:
2011-08-03 06:54:56
Before we got our mitts on this much-hyped, 5-megapixel Korean import, we were slightly skeptical. Sure, we got to play with it a little at CTIA (when it was just called the Soul) and were instantly cast under a spell of gadget lust. But really, anytim...
Good External microSD slot makes it a cinch to swap cards on the fly. Bluetooth (A2DP). Competent image editing suite. Video Editor allows you to layer additional audio tracks. Decent facial detection. Haptic feedback can be tweaked to three different levels o...
Bad Bundled proprietary ear buds sound duller than Ben Stein. No Xenon flash. No GPS. No WiFi. Lowerres vid clips. Proprietary headphone jack positioned on the side = hard to pocket when phones are plugged in. Noticeable screen glare when outdoors.
70%
asiaone.com
Updated:
2011-08-03 06:54:58
By Kelvin TehForget about the iPhone.Check out the latest phone revelation in the SAMSUNG SOUL slider phone, otherwise known as the SAMSUMG U900.Sleek and stylish designLaunched officially at the Mobile World Congress 2008 in Barcelona, it boasts a sli...
0%
ld2.ciol.com
Updated:
2011-08-03 06:55:02
I 've always been an ardent fan of Samsung's slider phones-particularly the Ultra series, because they look good and have a clutter-free design. The latest addition to the Ultra series is the U900 'Soul', first showcased at the World Mobile Congr...
Good Stylish, Touch pad, Camera...
Bad Average battery life, No GPS or WiFi...
90%
tech2.com
Updated:
2011-08-03 06:55:05
There are no comments on this article yet. Why dont you post one?...
Good Looks good, Smooth slider, Responsive touch navigation...
Bad Web based applications dont function properly, Camera is just average, Battery life is so-so...
Bottom line I was fascinated by the Soul’s navigation technology the moment I saw it, and even more so when I got the opportunity to test it for the first time. Of course, that was before I tested other handsets such as the LG KF600. But I’m not here...
60%
trustedreviews.com
Updated:
2011-08-03 06:55:11
Samsung's Soul is another of those mobile phones with a name I can't fathom. Soul? What's that about then? Samsung and LG seem to be joined at the hip when it comes to giving mobiles a name, and ‘Soul' has to be as meaningless as any I've seen. Still, th...
80%
ocworkbench.com
Updated:
2011-08-03 06:55:14
If you have read our review of the Samsung SGH-G800, you would have noticed that this camera phone takes good pictures and can surf at high speeds of 7.2mbps using HSPA. The problem is that it seems to be a big too thick and bulky. SGH-U900 comes to...
0%
phonearena.com
Updated:
2011-08-03 06:55:17
It’s amazing how advanced the delivery services have become nowadays! Now, for example they can deliver a Soul to your doorstep and not a regular one either…That’s exactly how we received the 2008 Samsung flagship, the Soul. Actually, the name is forme...
Good Beautiful design, Userfriendly, quality music player, Very good picture quality outdoors and in macro mode...
Bad Half of the navigation buttons require pressing, and the rest do not, Average sound quality...
Bottom line The big question is „Is it worth buying a new soul? It is irrelevant whether you’ve already sold yours to the devil or haven't, because we cannot give you a definite answer.The truth is that we expected much more from the company’s new line top model...
85%
mobilechoiceuk.com
Updated:
2011-08-03 06:55:19
Expertly crafted with a range of powerful features at its disposal, the Samsung U900 Soul is a great all-rounder. It has its flaws but overall it’s difficult not to like this personable handset. top deals for this phone Handset cost: FREE 12 mon...
Good The Samsung U900 Soul is one of the most customised handsets available. Change the menu, wallpaper and font to suit your own particular tastes.
Bad The call quality is not quite what it should be on a handset of this dimension.Look and Feel...
Bottom line Expertly crafted with a range of powerful features at its disposal, the Samsung U900 Soul is a great all-rounder. It has its flaws but overall it’s difficult not to like this personable handset.
80%
g4tv.com
Updated:
2011-08-03 06:55:22
Video Review: If you want a cell phone with soul that will make you superbad, you might want to pick up Samsung’s Soul. Of course, don’t just go out and buy it. Look at our review first and then make an informed decision. It’s the only sensible thing t...
0%
recombu.com
Updated:
2011-08-03 06:55:24
The Samsung Soul U900 is a solid slider phone with an unusual touch-sensitive navigation pad that changes colour and in our opinion looks superb. But is a flashy touchpad all that the Soul offers?What we likeThe Soul is one of the most aesthetically pl...
Bottom line The Samsung Soul U900 black is mixed bag. It looks fantastic and has most of the functionality you want from a modern handset but there are a few niggles that make the phone fall short against rivals such as the Nokia N95. Wi-Fi and GPS would really ha...
60%
mobileblah.com
Updated:
2011-08-03 06:55:27
Samsung has introduced yet another gorgeous phone to add to their U lineup. The Samsung SGH-U900 is a gorgeous slider phone with 5 mega pixel camera and some unique features. Read on to find out more about the Samsung Soul.DesignAs the last member of S...
0%
mobileburn.com
Updated:
2011-08-03 06:55:29
The SGH-U900 Soul is a fantastic all-around multimedia cellphone. The camera takes photos that are far better than even Samsungs own photo-focused G800 can muster, and the music player and most of the other major functions work equally well. Except fo...
Good Great camera, polished UI, useful touchpad controller...
Bad No voice dialing, no U.S. 3G, email problems...
Bottom line The SGH-U900 Soul is a fantastic all-around multimedia cellphone. The camera takes photos that are far better than even Samsungs own photo-focused G800 can muster, and the music player and most of the other major functions work equally well. Except fo...
95%
mobilementalism.com
Updated:
2011-08-03 06:55:32
The Samsung Soul is the first mobile phone review Ive done in a while, but I felt it deserved more coverage as its an intriguing mobile phone. Not only does it look stunning (which is a nice new trend that Samsung have managed to keep up throughout t...
Bottom line So there you have it - the Samsung U900 Soul in all its glory. Its a great looking phone, its features are top-notch, its on sale now, and its surprisingly cheap, given that its a flagship model. It should sell by the bucket-load, and Samsung are...
0%
mobile-review.com US
Updated:
2011-08-03 06:55:35
The reception quality put up by the U900 is in line with other Samsung-branded devices. The ringtone volume is quite decent, as it can be heard in various environments. The silent alert is average strength-wise, no significant improvements have been m...
0%
smape.com
Updated:
2011-08-03 06:55:38
The slider is the most widespread form factor in Samsungs portfolio, this rule being perfectly true for the new flagship of its fashion sector. Samsung U900 Soul is positioned as a very stylish toy penetrating into the premium segment, though such po...
0%
gsmarena.com
Updated:
2011-08-03 06:55:40
One of the first things we saw landing in Barcelona for the MWC last month was a huge Samsung U900 Soul billboard. The South Korea-based company has ever since been doing everything within their powers to keep the handset in the public eye. Now with the p...
0%
hardwarezone.com.sg
Updated:
2011-08-03 06:55:45
The U900 or preferably known as the Soul was heavily promoted as part of a major advertising campaign initiated by none other than its maker, Samsung and unveiled in spectacular fashion at the recent Mobile World Congress in Barcelona, Spain. As we fou...
0%
infosyncworld.com
Updated:
2011-08-03 06:55:48
Samsungs new flagship packs plenty of high-end feature and a contextual touch screen. Will this phone bear Samsungs standard through the year ahead?...
Good Very slim, shiny design. High-end features like 5-megapixel camera, 7.2Mbps HSDPA.
Bad Contextual touch menu similar to LGs phones, maybe not as well-utilized. This is Samsungs best phone for the year? NillSlightMODERATEPalpableExtreme...
Bottom line Samsungs new flagship phone, the SGH-U900 "Soul," is a thin, shiny slider, just like you might expect to start Samsungs Ultra Edition III series. Unfortunately, there isnt much innovation under the hood. The phone bears more than a passing resembl...
0%
slashphone.com
Updated:
2011-08-03 06:55:51
Samsung announced the launch of Soul, Samsungs new flagship product for 2008. Soul will officially make its debut during the Mobile World Congress in Barcelona, Spain. Samsung named Soul to honor the completion of its exclusive Ultra Edition ser...
0%
absolutegadget.com
Updated:
2013-11-14 18:31:34
However, remove your Sim card and the Samsung Soul becomes an expensive paperweight. This is an odd thing to do in our books, especially when phones can do so much more than just make calls and the number of phones people own means the Sim may be swap...
60%