location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson FX-2190N

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson FX-2190N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C526022WN
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Oct 2024 17:15:45
The date of the most recent change of this product data-sheet in Icecat.
standard (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson FX-2190N
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 680 cps
  • - 55 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: USB 1.1
  • - Mean time between failures (MTBF): 20000 h
More>>>
Printing
Colour *
No
Maximum print speed *
680 cps
Maximum number of copies
7 copies
Built-in barcodes
Code 39, POSTNET, UPC-A, UPC-E
Features
Buffer size *
128 KB
Sound pressure level (printing) *
55 dB
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
USB 1.1
Endurance
Print direction
Bidirectional
Ribbon life
12 million characters
Mean time between failures (MTBF)
20000 h
Weight & dimensions
Weight
9.4 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
460 mm
Package depth
700 mm
Package height
270 mm
Package weight
11.8 kg
Other features
Dimensions (WxDxH)
589 x 350 x 167.5 mm
Paper handling
CSF
Power requirements
240 V
Fonts included
Epson Draft, Epson Roman, Epson Sans Serif
Logistics data
Products per pallet
14 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
3 pc(s)
Products per pallet (UK)
21 pc(s)
Pallet length (UK)
2.04 m
Brand Image Product code Product Stock Price from
Epson FX-2190 Epson FX-2190
(show image)
C11C526022W3 Epson FX-2190 0.00
(excl. VAT)
0 (incl. VAT)