location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 920XL Black Officejet ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
920XL Black Officejet Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD975AE#231
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:51:18
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 920XL Black Officejet ink cartridge Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
More>>>
Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Black
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Quantity per box
1 pc(s)
Colour
No
Printing material shelf life
1.5 year(s)
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
5 - 80%
Operating temperature (T-T)
41 - 104 °F
Weight & dimensions
Width
107 mm
Depth
47 mm
Height
115 mm
Weight
80 g
Packaging data
Package dimensions (WxDxH)
107 x 47 x 115 mm
Package dimensions (W x D x H)
106.9 x 47 x 115.1 mm (4.21 x 1.85 x 4.53")
Package weight (imperial)
0.109 kg (0.24 lbs)
Package weight
110 g
Other features
Compatible ink types, supplies
Pigment-based
Ink drop
14 pl HDW
Other features
Technical features
Print darker laser-quality black text with increased highlighter pen smear resistance. Print fast-drying documents with bolder black, using papers with the ColorLok logo. Affordable individual inks – replace each cartridge separately when needed. Get laser-quality black text that is water-resistant, using pigment ink designed for the office*. Archive documents that maintain black text for decades without fading**.
Print head nozzles
720 HDW
Weight (imperial)
0.0862 kg (0.19 lbs)
Retail only
No
Size (imperial)
10.7 cm (4.21")
Empty weight
14 g
Print cartridge volume (metric)
49 ml
Logistics data
Case or master carton weight
2.45 kg
Case or master carton quantity
20 pc(s)
Case or master carton dimensions (W x D x H)
22.13 x 7.87 x 5.31 mm
Pallet dimensions (W x D x H)
1200 x 800 x 1089 mm
Products per pallet
1120 pc(s)
Master (outer) cases per pallet
56 pc(s)
Layers per pallet
7 pc(s)
Pallet gross weight
162.4 kg
Pallet dimensions (W x D x H) (imperial)
1199.9 x 800.1 x 1088.9 mm (47.2 x 31.5 x 42.9")
Pallet weight (imperial)
162.4 kg (358 lbs)
Pallet size (EU)
1200 x 800 x 1089 mm
Brand Image Product code Product Stock Price from
MM Yellow Inkjet Cartridge No.973XL (F6T83AE) MM Yellow Inkjet Cartridge No.973XL (F6T83AE)
(show image)
10077UK Yellow Inkjet Cartridge No.973XL (F6T83AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge No.973XL (F6T82AE) MM Magenta Inkjet Cartridge No.973XL (F6T82AE)
(show image)
10076UK Magenta Inkjet Cartridge No.973XL (F6T82AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge No.973XL (F6T81AE) MM Cyan Inkjet Cartridge No.973XL (F6T81AE)
(show image)
10075UK Cyan Inkjet Cartridge No.973XL (F6T81AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge No.973XL (L0S07AE) MM Black Inkjet Cartridge No.973XL (L0S07AE)
(show image)
10074UK Black Inkjet Cartridge No.973XL (L0S07AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge No.304XL (N9K08AE) MM Black Inkjet Cartridge No.304XL (N9K08AE)
(show image)
10073UK Black Inkjet Cartridge No.304XL (N9K08AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge No.304XL (N9K08AE) MM Black Inkjet Cartridge No.304XL (N9K08AE)
(show image)
10072UK Black Inkjet Cartridge No.304XL (N9K08AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack No.934XL & No.935XL (X4E14AE) MM Value Pack No.934XL & No.935XL (X4E14AE)
(show image)
10071UK Value Pack No.934XL & No.935XL (X4E14AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge No.935XL (C2P26AE) MM Yellow Inkjet Cartridge No.935XL (C2P26AE)
(show image)
10070UK Yellow Inkjet Cartridge No.935XL (C2P26AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge No.935XL (C2P25AE) MM Magenta Inkjet Cartridge No.935XL (C2P25AE)
(show image)
10069UK Magenta Inkjet Cartridge No.935XL (C2P25AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge No.935XL (C2P24AE) MM Cyan Inkjet Cartridge No.935XL (C2P24AE)
(show image)
10068UK Cyan Inkjet Cartridge No.935XL (C2P24AE) 0.00
(excl. VAT)
0 (incl. VAT)