location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ReadyNAS Duo RND2175 (1 x 750GB) 0.25 GB 0.75 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ReadyNAS Duo RND2175 (1 x 750GB)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RND2175-100FSS
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Storage
Storage drive capacity *
750 GB
Storage drive interface *
Serial ATA II
Total installed storage capacity *
0.75 TB
Number of storage drives installed *
1
Memory
Internal memory *
0.25 GB
Flash memory
64 MB
Network
Supported network protocols
CIFS/SMB, AFP 3.1, NFS v2 / v3, HTTP/S, FTP/S
Ports & interfaces
USB 2.0 ports quantity
3
Power
Power consumption (typical)
35 W
Weight & dimensions
Weight
2.07 kg
Packaging content
External power adapter
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
101 x 222 x 142 mm
Power requirements
100-240V AC, 50/60 Hz
Compatible operating systems
Microsoft Windows 2000 (SP4), XP Home/Pro (SP1/SP2), Vista, Macintosh OS-X, Linux
Networking features
10/100/1000 Ethernet
Connectivity LEDs
Yes
Link/Act LED
Yes
Certification
FCC, UL, CE, C-tick, IC, RoHS