location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7100 Supernova Red 5.08 cm (2") 103.5 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7100 Supernova Red
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002J4M9
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 7100 Supernova Red 5.08 cm (2") 103.5 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM Red
  • - 5.08 cm (2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 860 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 09:30:58
Uk has collected 11 expert reviews for Nokia 7100 Supernova Red 5.08 cm (2") 103.5 g and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
3g.co.uk
Updated:
2011-08-02 09:30:23
Whatever our reservations, the phone looks good and we very much approve of the slick black and pink combo in our review model. There’s enough here to satisfy the buyer who simply wants a basic phone that doesn’t look half bad. Anyone who wants more...
Good Young, trendy design and easy to use.
Bad idering the quality of the other features, you might think email and web functions would be barrelscraping in the 7100 – in fact, it comes with the topnotch Opera Mini browser and (non3G) GPRS data speeds for surprisingly reasonable email retrieval...
60%
trustedreviews.com
Updated:
2011-08-02 09:30:49
Nokia's 7100 Supernova is a good foil to the last Nokia handset I reviewed, the ultra-expensive 8800 Carbon Arte . Where that phone has a SIM-free price tag well in excess of £1,000 this one sits a considerable way under £100. Both handsets run S40 and s...
60%
letsgomobile.org/en
Updated:
2011-08-02 09:30:54
T he Nokia Supernova series, launched by Nokia in June 2008, adds a number of colorful mobile phones to the Finnish company’s assortment. The Supernova phones vary both in price and in specifications. Low-budget as well as mid-end mobile phones are ava...
Bottom line T he Nokia 7100 Supernova is a simple, neat slider phone in Nokia’s basic phone segment. The 1.3 Megapixel digital camera seems to take nice pictures when seen on the monitor, but once transferred to a computer, you can see that theyre simply very...
69%
knowyourmobile.com
Updated:
2014-05-29 06:22:42
Like all major handset manufacturers, Nokia aims for all segments of the market. The 7100 Supernova is largely targeted at users who dont want high-end features but who do want a bit of bling about their person. We found it available online SIM free f...
Good buttons and number pad design, Nice Web browser...
Bad No memory expansion, 2.5mm headset slot, 1.3 megapixel camera is disappointing...
Bottom line The 7100 Supernova is a very distinctive looking handset, but there is not a huge amount going on under the blingy outer shellPros:Distinctive looksGood buttons and number pad designNice Web browserCons:No memory expansion2.5mm headset slot1.3 megapi...
60%
mobilechoiceuk.com
Updated:
2011-08-02 09:30:30
The feature set is disappointing, though the ease of use stands up to Nokia’s usual standards. Others to consider Alcatel Lobster 621 User opinions(1) MEMORY CARDdoes it have a space for memory card? Add opinion Read all opinions...
Good Young, trendy design and easy to use...
Bad A token feature set, including a camera that’s a step down from older Supernovas, and no memory card slot. Look and Feel...
Bottom line The feature set is disappointing, though the ease of use stands up to Nokia’s usual standards...
60%