location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8770w Intel® Core™ i7 i7-3630QM Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8770w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LY590EA#ABN-CPBNDL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 05:24:36
The date of the most recent change of this product data-sheet in Icecat.
Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3630QM
Processor cores
4
Processor threads
8
Processor boost frequency
3.4 GHz
Processor frequency *
2.4 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
PGA988
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3600 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
E1
Thermal Design Power (TDP)
45 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
24
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory slots
4x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card ID
0x166
Audio
Audio system
SRS Premium Sound PRO
Built-in microphone
Yes
Camera
Front camera
Yes
Network
4G standard
WiMAX
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Performance
Motherboard chipset
Intel® QM77 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B)
Supported instruction sets
AVX
Processor code
SR0UX
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
71459
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery capacity *
75 Wh
Power
AC adapter power
200 W
DC-in jack
Yes
Security
Cable lock slot
Yes
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
416.5 mm
Depth
272.7 mm
Height
37.4 mm
Weight *
3.47 kg
Packaging content
AC adapter included *
Yes
Cables included
AC
Other features
LightScribe
No
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 09:47:07
Uk has collected 10 expert reviews for HP EliteBook 8770w Intel® Core™ i7 i7-3630QM Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
justechn.com
Updated:
2013-11-10 09:47:07
The Elitebook Mobile Workstation is HP’s top of the line business notebook, and the 8770w is at the top of that series. The Elitebook 8770w includes several upgrade from last years model, including a faster processor, better screen, and a better video ca...
Bottom line In the end I am impressed with the strength and quality of the of this laptop. It is put together with some top quality parts. My main concern is the shear size a weight of this machine. A 17″ laptop is not a good travel size and should not be taken o...
82%
notebookcheck.net
Updated:
2013-11-10 09:47:07
The workstation portfolio of Hewlett Packard is extensive. The offering ranges from 15- to 17-inch models (even a few mobile 14-inch models are included). The two smaller workstations, HP EliteBook 8470w and HP EliteBook 8570w , have proven their worth in...
Good Great display, Good performance, Nice graphics performance, Fine workmanship, Extensive connectivity, Room for upgrades, Optional accessories, Long warranty...
Bad Poor positioning of the interfaces, High noise emissions, Low mobility...
Bottom line HP EliteBook 8770w with DreamColor display. The HP EliteBook 8770w impresses us in all workstation ratings . CPU and GPU performance are top class and will suffice for almost any possible scenario. The connectivity is extensive and offers a flexible use...
88%
notebookreview.com
Updated:
2014-02-05 01:35:35
The HP EliteBook 8770w workstation is a behemoth. Resting at around 8 pounds (depending on the build) the EliteBook offers a sturdy design that is sure to hold up to the test of time; but it comes at the cost of the machine's portability. Equipped with an...
Good Sturdy build, Beautiful full HD display, Fantastic keyboard, Upgradable with large power supply...
Bad Bulky design, Limited battery life...
Bottom line The HP EliteBook 8770w is a great workstation for those looking for productivity and durability. The sturdy well-built design ensures that the notebook will hold up, while the beautiful display, comfortable keyboard, and touchpad make using the device a j...
81%
arstechnica.com
Updated:
2014-07-06 01:32:22
When HP offered to send me a workstation-class 17-inch laptop to review, I thought it would be fun—who wouldn't want to play with a loaded-to-the-gills lapzilla? I told them to give me a maxed-out model and I'd put it through its paces. When the laptop ac...
Good It's crazy-fast, The screen is the most beautiful I've seen on a laptop, ever, Solid, mil-spec construction, Heavy-duty components make for a credible workstation replacement, If you're one of the target markets, the portability of this much power outweig...
Bad Quite heavy—more luggable than portable, Power brick is the size of a brick, The trackpad's freezes and hangs are a bad show, even for the usually awful Synaptics...
0%