location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect PI1921 internal power cable 0.15 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PI1921
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PI1921
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2023 13:40:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect PI1921 internal power cable 0.15 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.15 m
  • - PCI-E (6-pin) Straight
  • - PCI-E (8-pin) Straight
  • - Multicolour
More>>>
Brand Image Product code Product Stock Price from
Microconnect

Microconnect PI1919 internal power cable 0.2 m
(show image)
PI1919 PI1919 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PI05062 internal power cable 0.2 m
(show image)
PI05062 PI05062 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PI12112 internal power cable 0.15 m
(show image)
PI12112 PI12112 0.00
(excl. VAT)
0 (incl. VAT)