location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-1350DN 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1350DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102H43EU0
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-1350DN 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 30 ppm
  • - Duplex printing Direct printing
  • - Maximum duty cycle: 20000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB 500 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
14 s
Time to first page (black, normal)
6 s
Features
Maximum duty cycle *
20000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio, Letter
Multi-Purpose Tray media weight
60–220
Media weight (tray 1)
60–120 g/m²
Ports & interfaces
Direct printing *
Yes
Network
Network ready
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
1152 MB
Processor model
PowerPC 440 FS
Processor frequency
500 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
30 dB
Design
Certification
GS, TÜV, CE
Power
Power consumption (printing) *
484 W
Power consumption (standby)
12 W
Power consumption (PowerSave)
7.1 W
Weight & dimensions
Weight
12 kg
Dimensions (WxDxH)
375 x 393 x 267 mm
Other features
Mac compatibility
Yes
Custom media sizes
(70 x 148) - (216 x 356) mm
Power requirements
AC 220 - 240 V, 50/60 Hz
Networking features
10/100BaseTX
Compatible operating systems
Windows, Mac 9.X, OS 10.2 +, UNIX, LINUX
Emulations
PCL 6, Postscript 3 KPDL3, Lineprinter, IBM Proprinter X24, EPSON LQ 850, DIABLO630, PDF Direct Print
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:38:06
Uk has collected 8 expert reviews for KYOCERA FS-1350DN 1200 x 1200 DPI A4 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
alphr.com
Updated:
2011-08-01 21:38:06
Kyocera's submission this month is notable for being the most expensive of the printers on test. It makes up for its high initial price, however, with extremely low running costs. You'll feel the benefit of this after just 10,000 pages, at which point...
Bottom line Ignore the high asking price - incredibly low running costs and a superb range of features make this a clear winner...
100%
trustedreviews.com
Updated:
2011-08-01 21:38:06
Kyocera makes a lot of good laser printers, from SOHO single-function devices through to departmental multifunction machines with all the trimmings. The FS-1350DN sits nearer the bottom end, but is still quick and expandable, certainly in terms of paper h...
80%
pcadvisor.co.uk
Updated:
2011-08-01 21:38:06
On the face of it, the Kyocera FS-1350DN has everything going for it: fast performance, good upgrade options and duplexing. However, we first have to install the printer drivers. And thats rather where the Kyocera FS-1350DNs problems lie. The Kyoc...
Bottom line The Kyocera FS-1350DN is expensive for a mono laser. Its running costs are good, and the range of capabilities would make it a promising choice for those with specific (and demanding) needs. However, based on our experiences we simply can’t state with...
50%
pcauthority.com.au
Updated:
2011-11-07 20:53:13
Kyocera’s submission is the second most expensive of the printers on test. It makes up for its high initial price, however, with extremely low running costs.You’ll feel the benefit of this after just 10,000 pages, at which point this printer has gone f...
Bottom line Ignore the price – incredibly low running costs Make this a winner...
100%
goodgearguide.com.au
Updated:
2011-11-07 20:53:13
The Kyocera Mita Ecosys FS-1350DN monochrome laser printer starts off at a disadvantage because its list price of $699 makes it appear a lot more expensive than it probably is in stores. But even at a better price, this entry-level printer would still be slow and offer mediocre graphics quality. So why consider buying it? Because of its extremely inexpensive consumables. The printer is available only through authorised dealers, who usually sell the printer as part of a package deal with other s...
Good Inexpensive toner, simple control panel, automatic duplexer included...
Bad Slow text speed, rough graphics quality, low standard paper capacity...
Bottom line The underpowered Kyocera Mita FS-1350DN is a bit of an underachiever. Attractive features such as autoduplexing, direct printing and cheap toner could make it a good fit for a small workgroup, but cheaper options are available...
70%
techworld.com
Updated:
2011-08-01 21:38:06
The entry-level Kyocera FS-1350DN printer is slow and offers mediocre graphics quality. So why consider buying it? Because of its extremely inexpensive consumables.The Kyocera FS-1350DN printer is available only through authorised dealers, who usually...
Bottom line The underpowered Kyocera Mita FS-1350DN is a bit of an underachiever. Attractive features such as autoduplexing, direct printing, and cheap toner could make it a good fit for a small workgroup, but cheaper options are available...
0%
pcworld.com_techhive.com
Updated:
2011-08-01 21:38:06
The Kyocera Mita Ecosys FS-1350DN monochrome laser printer starts off at a disadvantage because its list price of $761 (as of May 25, 2009)--the only price that the company would give us--makes it appear a lot more expensive than it probably is in stor...
Good Inexpensive toner; easy control panel, Automatic duplexer included...
Bad Slow text speed; rough graphics quality, Low standard paper capacity...
72%
techworld.com
Updated:
2011-08-01 21:38:06
On the face of it, the Kyocera FS-1350DN has everything going for it: fast performance, good upgrade options and duplexing.However, we first have to install the printer drivers. And that's rather where the Kyocera FS-1350DN's problems lie.The Kyocera...
Bottom line The Kyocera FS-1350DN is expensive for a mono laser. Its running costs are good, and the range of capabilities would make it a promising choice for those with specific (and demanding) needs. However, based on our experiences we simply can’t state with...
0%