location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TD-2120N label printer Direct thermal 203 x 203 DPI 152.4 mm/sec Wired Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD-2120N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD-2120N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502634577 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 366261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 06:38:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TD-2120N label printer Direct thermal 203 x 203 DPI 152.4 mm/sec Wired Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - 203 x 203 DPI
  • - Maximum printing width: 5.6 cm Print speed: 152.4 mm/sec
  • - Built-in barcodes: 2D, CODABAR (NW-7), Code 128 (A/B/C), Code 39, Data Matrix, EAN13, EAN8, GS1 DataBar, GS1-128, ITF, MaxiCode, Micro QR Code, MicroPDF417, PDF417, QR Code, UPC-A, UPC-E
  • - Connectivity technology: Wired
  • - USB port Ethernet LAN
  • - Display: LCD
  • - 2.12 kg
More>>>
Printing
Print technology *
Direct thermal
Maximum resolution *
203 x 203 DPI
Print speed *
152.4 mm/sec
Maximum printing width *
5.6 cm
Vertical printing
Yes
Paper handling
Ribbon length
1 m
Maximum label length
1 m
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
RS-232 ports
1
Optional connectivity
Bluetooth, Wireless LAN
Performance
Page description languages
ESC P
Internal memory
32 MB
Flash memory
16 MB
Built-in barcodes
2D, CODABAR (NW-7), Code 128 (A/B/C), Code 39, Data Matrix, EAN13, EAN8, GS1 DataBar, GS1-128, ITF, MaxiCode, Micro QR Code, MicroPDF417, PDF417, QR Code, UPC-A, UPC-E
Number of fonts
7
Underline
Yes
Security algorithms
EAP-FAST, 128-bit WEP, 64-bit WEP, EAP-TLS, EAP-TTLS, LEAP, PEAP, SSID, TKIP, WPA-PSK, WPA2-PSK
Design
Product colour *
Black, Grey
Built-in display
Yes
Display *
LCD
Power
AC adapter output voltage
25 V
AC adapter output current
6 A
System requirements
Minimum storage drive space
70 MB
Minimum RAM
128 MB
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
System requirements
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
284 mm
Depth
181 mm
Height
265 mm
Weight
2.12 kg
Packaging data
Package weight
2.83 kg
Packaging content
Cables included
USB
Drivers included
Yes
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
84433210
Pallet gross height
15.8 cm
Pallet gross weight
300 kg
Master (outer) cases per pallet
30 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
90 pc(s)
Technical details
Pallet type
1200 x 1000 mm
Other features
Character sets
Abicomp, ASCII, BRASCII, ISO 8859-15, ISO Latin 1, Italic, PC437, PC850, PC858, PC860, PC861, PC863, PC865, Roman 8
LED indicators
Yes
Country of origin
China
Spare part retention
5 year(s)
Country Distributor
Nederland 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 5 distributor(s)
Norway 1 distributor(s)
Belgium 1 distributor(s)
Suomi 2 distributor(s)