location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartOffice
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS286 Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0196UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0132017623221 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning
  • - Built-in display
  • - A4 Scanning media types supported: Envelopes, Plain paper, Plastic Card, Recycled paper, Thick paper, Thin paper, Transparencies
  • - Maximum scan size: 216 x 2500 mm Sensor type: Dual CIS
  • - USB port
  • - Power supply type: AC
More>>>
Scanning
Maximum scan size *
216 x 2500 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
ADF scan speed (b/w, A4)
25 ppm
ADF scan speed (colour, A4)
25 ppm
Design
Scanner type *
ADF scanner
Product colour *
Black
Built-in display *
Yes
Performance
Sensor type *
Dual CIS
Light source
LED
Scan file formats
JPG, PDF, TIFF
Daily duty cycle (max) *
1500 pages
Scan to
E-mail, File, FTP, OCR
Scan drivers
TWAIN
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Envelopes, Plain paper, Plastic Card, Recycled paper, Thick paper, Thin paper, Transparencies
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Letter
Yes
Paper handling
Legal
Yes
Auto Document Feeder (ADF) media weight
50 - 105 g/m²
Maximum scan area (ADF)
216 x 1270 mm
Minimum scan area (ADF)
13.2 x 13.2 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Input voltage
24 V
Weight & dimensions
Width
263 mm
Depth
128 mm
Height
148 mm
Weight
1.66 kg
Packaging content
Drivers included
Yes
System requirements
Minimum storage drive space
800 MB
Minimum RAM
1024 MB
Minimum processor
Pentium IV 2.0 GHz processor (Pentium IV 3.0 GHz processor recommended)
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-09-23 00:58:58
Uk has collected 6 expert reviews for Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
itproportal.com
Updated:
2013-09-23 00:58:58
The Plustek SmartOffice PS286 Plus is modestly priced for a desktop document scanner, yet provides a decent turn of speed and a good feature set suitable for a small or home office. This compact scanner lets you select between nine different customisable...
Good Impressively compact, Solid performance in terms of speed, Multiple scanning methods, Scans in duplex, has a 50, sheet ADF, Nicely priced given its capabilities...
Bad Single character display...
Bottom line As a modestly-priced document scanner, the Plustek SmartOffice PS286 Plus can get the job done for small or home offices needing to scan up to about 1,500 pages per day. It's not as fast as some scanners, such as the Canon imageFormula DR-C125, but it pr...
80%
itreviews.com
Updated:
2013-09-23 00:58:58
Got a desk piled high with clippings, torn-off stories from newspapers and reams of press releases, brochures or annual reports? Plustek's PS286 Plus thinks its can help you take a step closer to your ‘paperless office' dream by taking 50 of those pie...
Good Speed, small size, searchability...
Bad Ugly software, poor photo scanning, faulty Mac drivers.
Bottom line The way the PS286 Plus works is a huge improvement on flatbed scanning, but comes at a high cost. And with some decidedly unfriendly software, we're sure it's suitable only for those who don't mind going through a drawn-out set-up and getting-to-know y...
80%
v3.co.uk
Updated:
2013-09-23 00:58:58
Plustek's new portable desktop ADF scanner, the SmartOffice PS286 Plus, combines versatile and fast duplex document scanning with a small footprint. It's intended for personal or front-desk use, and can scan plastic ID or credit cards. In the box is a...
Good Handles business cards and plastic cards very well; high daily duty cycle; compact; easy to use; creates searchable PDFs...
Bad Software looks old-fashioned; overlapping program functions; scan settings very detailed and not very intuitive...
Bottom line With good paper handling, credit card scanning and a decent software bundle, the SmartOffice PS286 Plus is a good choice for those needing a versatile, compact scanner...
80%
techadvisor.co.uk
Updated:
2013-09-23 00:58:58
Product Code: ps286 plus The Plustek SmartOffice PS286 Plus is an office scanner with automatic document feed While standalone flatbed scanners may be increasingly scarce, the sheet-fed (or document) scanning sector continues to introduce new models...
Bottom line The Plustek SmartOffice PS286 Plus lacks the portability of the Fujitsu, but it is far more functional overall. The TWAIN-compliant drivers are an asset, and the software bundle is well thought out. With a little training, this could be a very effecti...
70%
pcmag.com
Updated:
2013-09-23 00:58:58
The Plustek SmartOffice PS286 Plus is modestly priced for a desktop document scanner, but provides decent speed and a good feature set for a small or home office. This compact scanner lets you select between nine different customizable scanning profiles f...
Good Good price for its capabilities. Scans in duplex. 50-sheet ADF. Multiple scanning methods and destinations. Comes with soft carrying case.
Bad Single-character display...
Bottom line The Plustek SmartOffice PS286 Plus offers a good balance between price, speed, and feature set as a desktop scanner for a small office...
80%
examiner.com
Updated:
2016-12-29 23:29:08
The Plustek PS286 Plus is absolute perfection in a desktop scanner. Measuring 10.4 by 5.0 inches and weighing about 3.5 pounds its footprint is barely noticeable. With its included carry bag, it proves to be the ultimate in portability as well.The PS286 P...
100%
Brand Image Product code Product Stock Price from
Plustek SmartOffice PS406U Plus ADF scanner 600 x 600 DPI A4 Grey, White Plustek SmartOffice PS406U Plus ADF scanner 600 x 600 DPI A4 Grey, White
(show image)
PS406U PLUS PS406U Plus 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)