location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SE-S084B optical disc drive White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE-S084B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE-S084B/RSWN show
Show alternative article codes used in the online market place
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:13:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SE-S084B optical disc drive White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tray Mounting: Horizontal
  • - LightScribe
  • - White
More>>>
Design
Internal *
No
Product colour
White
Disc loading type
Tray
Mounting
Horizontal
Performance
LightScribe
Yes
Drive device, buffer size
2 MB
Writing speed
CD write speed *
24x
CD rewrite speed
24x
CD-RW write speed
24x
DVD+R write speed *
8x
DVD-R write speed
8x
DVD-R Double Layer write speed
6x
DVD+R Double Layer write speed
6x
DVD+RW write speed
8x
DVD-RAM write speed
5x
Reading speed
CD read speed *
24x
CD-RW read speed
24x
Reading speed
CD-ROM read speed
24x
DVD+R read speed
8x
DVD-R read speed
8x
DVD-RAM read speed
5x
DVD-ROM read speed
8x
DVD-R Double Layer read speed
8x
DVD+R Double Layer read speed
8x
DVD+RW read speed
8x
Access time
DVD drive average random access time
160 ms
CD-ROM drive average random access time
160 ms
Weight & dimensions
Height
12.7 mm
Weight
420 g
Other features
Media types supported
DVD-RAM, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW, Light Scribe DVD±R, Light Scribe CD-R, DVD-ROM, DVD-Video, CD-R, CD-RW, CD-ROM, CD-ROM/XA, CD-Audio, Video-CD, Photo CD, CD-I (FMV), CD-Extra, CD-TEXT
Dimensions (WxDxH)
141 x 157 x 19 mm
USB 2.0 ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:06:59
Uk has collected 7 expert reviews for Samsung SE-S084B optical disc drive White and the average expert rating is 96 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
96%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 03:06:58
Samsung says that their new SE-S084B slim external DVD burner, available in six colors (black, white, gray, blue, pink, and red) can go with you everywhere. And, like its competitors, this DVD burner requires no special configuration and no AC adaptor...
Good Lowest energy consumption, Least noisy: 45.5 dB, Rates: ISO image rip...
100%
tomsguide.com
Updated:
2011-10-04 03:06:58
Our test procedure Read speeds: Time taken to copy three types of files from a DVD to the computer. ISO image: Time taken to create a 3 GB ISO image from our test DVD. Power consumption: We measured the computers energy consumption with the external...
0%
digitalhomethoughts.com
Updated:
2011-10-04 03:06:58
This is a video review of two great accessories that I recommend every netbook owner get: a USB-powered DVD burner, and a shorter power cable. The DVD burner in question is a Samsung SE-S084B/RSBN External Slim USB DVD-Writer - it requires two USB port...
0%
Overclockersonline.net
Updated:
2011-10-04 03:06:58
Samsung Introduction Today, Samsung is one of the worlds leaders in the field of electronics. Founded in 1938, they have built quite a reputation and earned the trust of their followers, especially in the realms of mobile phones, displays, audio players and household appliances. We have taken a look at one Samsung external DVD burner in the past, but today we have a look at their latest drive...
Good Portability, No external power supply required, TruDirect writing technology...
Bad Poor writing quality...
Bottom line With the rise of the Blu-Ray and the steady downfall of the DVD, Samsung still backs up the DVD format by producing attractive internal and external drives. The Samsung SE-T084 is very well designed with its small form factor, sleek design, and quick c...
0%
justechn.com
Updated:
2011-10-04 03:06:59
It is not very often that you have need for an external DVD drive; however, I recently purchased a HP Mini 1000, which does not include a DVD drive. So I went out and bought one and while I am waiting for the HP Mini to arrive I thought I would test out...
Bottom line I am very pleased with this drive. As I mentioned at the beginning, I bought this for a netbook that I was buying. It works great in every case and I look forward to using it with the HP mini when it arrives. The Samsung SE-S084B is available for about...
88%
Brand Image Product code Product Stock Price from
Samsung SH-S222L black optical disc drive Internal Samsung SH-S222L black optical disc drive Internal
(show image)
SH-S222L/BEBE SH-S222L black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SE-S224Q optical disc drive Black Samsung SE-S224Q optical disc drive Black
(show image)
SE-S224Q/EUBT SE-S224Q 0.00
(excl. VAT)
0 (incl. VAT)