location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SlimBlade™ Trackball

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SlimBlade™ Trackball
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K72327EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896723271 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 430224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:10
The date of the most recent change of this product data-sheet in Icecat.
Kensington K72327EU user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K72327EU user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SlimBlade™ Trackball
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Ball
  • - 1.5 m
More>>>
Sleek Design
Sleek Design

The low-profile shape along with the silver metallic finish offer beautiful aesthetics and ergonomic comfort. The trackball takes up less desk space than what is needed to operate a mouse and is more comfortable during extended use because it requires less arm and wrist movement.

Precision Movement
Precision Movement

Laser technology provides highly accurate and responsive cursor tracking and scrolling, plus the large 55mm ball makes it quicker and easier to navigate anywhere on the screen

TrackballWorks™ Software
TrackballWorks™ Software

Allows you to truly customize your productivity experience by letting you adjust the cursor and scrolling speeds, as well as the functions for the four buttons including media player controls

Plug & Play Installation
Plug & Play Installation

Simply plug in the USB cable to your device and you’ll be up and running quickly as the drivers will download automatically, plus there’s no need for batteries

Mouse
Purpose *
Office
Connectivity technology *
Wired
Device interface *
USB Type-A
Movement detection technology *
Optical
Buttons type
Pressed buttons
Scroll type *
Ball
Sensor type
Laser
Trackball diameter
5.5 cm
Design
Form factor *
Ambidextrous
Product colour *
Black
Ergonomics
Cable length
1.5 m
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
System requirements
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.9 Mavericks
Other operating systems supported
ChromeOS
Weight & dimensions
Weight
520 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
203 mm
Package depth
203 mm
Package height
203 mm
Package weight
340 g
Other features
Compatible operating systems
macOS Sierra 10.12; Chrome OS 44 or above; Windows 10; macOS 10.9; Windows 8; macOS 10.13 or above; macOS 10.8; Windows 7; Windows 8.1; macOS X 10.11; macOS 10.10 or above
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 15:08:04
Uk has collected 20 expert reviews for Kensington SlimBlade™ Trackball and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
gadgetspeak.com
Updated:
2011-08-17 15:08:03
Recently I heard from a reliable source that this type of product had been recommended by a doctor as a solution to overcome a medical problem. However, to the best of my knowledge, the product in question is not available on the National Health...
56%
v3.co.uk
Updated:
2011-08-17 15:08:03
Most of us are used to using mice but there are alternative methods of moving the pointer on the screen. We have looked at graphics tablets recently, but an older device making something of a comeback is the trackball. These can be better for those who...
Good Attractive design; five-year warranty...
Bad Uncomfortable and expensive...
Bottom line Promises lots but doesn’t deliver Good points Attractive design; five-year warranty Bad points Uncomfortable and expensive...
40%
computeractive.co.uk
Updated:
2011-08-17 15:08:03
Most of us are used to using mice but there are alternative methods of moving the pointer on the screen. We have looked at graphics tablets recently, but an older device making something of a comeback is the trackball. These can be better for those who...
Good Attractive design; fiveyear warranty...
Bad Uncomfortable and expensive...
Bottom line Promises lots but doesn’t deliver...
40%
macworld.co.uk
Updated:
2011-08-17 15:08:03
There’s always been those who’ll use a trackball in preference to a mouse or trackpad. Other than aesthetics there’s very good reasons for this, not least that employing different controllers is an effective way to reduce risk of Repetitive Stress Inju...
Good Easy to use, extra features beyond other trackballs, nice looking, can help prevent RSI when used in conjunction with other controllers...
Bad Action is high for RSI sufferers, accuracy in use doesn’t match that of graphics tablets...
60%
techadvisor.co.uk
Updated:
2011-08-17 15:08:03
Product Code: K72327EU Kensingtons new SlimBlade Trackball is a slick way to get your cursor precisely where you need it. Large trackballs to steer your mouse around the screen are nothing new - we reviewed Kensingtons Expert Mouse a few months ag...
Bottom line Silky smooth cursor-racing operation, coupled with some good integration with a number of common programs, make the Kensington SlimBlade Trackball a winner. We only wish its extra View mode functionality would work with all apps, but this doesn’t st...
80%
pocket-lint.com
Updated:
2011-08-17 15:08:03
TrackBalls are almost a thing of the past, making very few appearances on a modern desktop PC and mainly seen in those poorly built internet kiosks at airports. Just like the IBM ThinkPads nipple style controller, there are a few die hard fans out the...
Good Excellent build quality, innovative scrolling technology, accurate for moving and scrolling...
Bad Expensive, not portable, needs drivers for extra buttons...
Bottom line The Kensington SlimBlade TrackBall is a really nicely made piece of kit but comes at a hefty price tag...
80%
theregister.co.uk
Updated:
2011-08-17 15:08:03
The first thing that will strike you about the SlimBlade is the enormous size of its ball - with a 55mm diameter it’s about the same size as a snooker ball and not far off the same weight. Being so big and heavy it 'rests on' rather the 'clips into' the base which, in itself, is on the large size – 150x135mm at its widest. The left and right click buttons are actually the two large areas behind the ball. With the Windows or...
80%
webuser.co.uk
Updated:
2011-08-17 15:08:04
The fact that this exciting-looking wireless model isnt a mouse and so involves a bit of a learning curve is the only thing keeping it out of our top three. It consists of a ball on a smooth dial which you rotate with your fingers to scroll around or...
92%
itreviews.com
Updated:
2011-08-17 15:08:04
If you prefer a trackball to a mouse for day-to-day work under Windows or OS X, the SlimBlade Trackball is a fine example of the species and the new twist action, which acts much like a mouse clickwheel, is a useful bonus. Priced at a similar level to...
0%
Zdnet.com.au
Updated:
2011-11-04 22:12:58
While mainstream users have long since traded the trackball for standard move-and-click mice, it still remains a viable option for computer jockeys who suffer from carpal tunnel or other physical ailments. Whereas standard mice force your wrist and for...
Good Comfortable for those physically unable to use a standard mouse, Headsup display conveniently shows the current mode...
Bad Toggling between three modes complicates work flow, Expensive, Lacks Bluetooth, Cant customise buttons or alter trackball sensitivity, Large footprint...
Bottom line Kensington resurrects a dying breed with the SlimBlade Trackball, but the potential of its unique shortcut buttons devolves into a mess of clumsy extra functions and awkward movements that restrict productivity.
57%
arstechnica.com
Updated:
2011-08-17 15:08:03
The venerable Kensington Expert Mouse is arguably one of the best trackball input devices for desktop computing. Among trackball enthusiasts, it practically has a cult following. Its successor, the Kensington Slimblade, was launched in 2008, but init...
0%
Theinquirer.net
Updated:
2011-08-17 15:08:03
At first glance the unit looks like quite a chunky device with a fairly large base and a big ball dropped into the centre, hardly living up to its name, but because it doesn't move around it still takes up less of your overall desk space than a mouse...
Good A solid device that's easy to use once you get the hang of it.
Bad The inability to customise any of the buttons is a major drawback.
0%
techworld.com
Updated:
2011-08-17 15:08:03
Large trackballs to steer your mouse around the screen are nothing new - we reviewed Kensington's Expert Mouse a few months ago - but Kensington's latest design adds design elements from its innovative SlimBlade wireless mouse, in the process creating...
Bottom line Silky smooth cursor-racing operation, coupled with some good integration with a number of common programs, make the Kensington SlimBlade Trackball a winner. We only wish its extra View mode functionality would work with all apps, but this doesn’t stop...
0%
maclife.com
Updated:
2011-08-17 15:08:03
Soft curves look right at home next to your Mac.As a piece of hardware, the SlimBlade Trackball is nearly perfect. All of its modern curves lead to the red orb in the middle, making it comfortable and functional. Giant click and Control-click (aka left...
Good Smooth ball skates the pointer across big desktops. Comfortable design with big buttons. Intuitive twist-to-scroll system. Controls iTunes in the background. View mode glides through long Web pages.
Bad Software lacks any customization. Can’t use twists to shuttle in timelinebased software.
Bottom line The lack of button customization and kludgy software is a bummer, but the trackball itself is a marvel of usability and smart design.SlimBlade Trackball...
80%
laptoplogic.com
Updated:
2011-08-17 15:08:03
Trackballs have been around for awhile, and even though they have the history, they dont seem to have the demand that other peripherals gather. Everyone can use a normal 2 button, but to utilize the mighty trackball takes patience and some learning...
Good Quality design & aesthetics, Smooth scrolling, Some media / application support...
Bad Noncustomizable button programming, Larger footprint than other trackballs, Relatively expensive...
70%
macworld.com
Updated:
2011-08-17 15:08:03
by Dan Frakes, Macworld.com While desktop trackballs may seem old school, they’re still quite popular—a number of Macworld editors currently use Kensington’s Expert Mouse as their regular input device. The stationary nature of a desktop trackball lets...
Good Large, comfortable trackball; stationary design; large, easy-to-press buttons; unique rotating-ball feature; Cursor, Media, and View modes.
Bad Trackball feels sluggish; rotating-ball feature less convenient for scrolling than a traditional scroll wheel (or the scroll ring used on Kensington’s Expert Mouse); buttons not customizable; expensive.
Bottom line As a cursor-controlling device, the SlimBlade Trackball’s scrolling mechanism is a bit of a step backwards from Kensington’s previous trackball model, and the lack of customizable buttons will turn off many veteran trackball users. On the othe...
70%
mymac.com
Updated:
2011-08-17 15:08:03
Kensington SlimBlade trackball, I jumped at the chance. Eons ago, back in the mid to late 80s, I owned and loved one of the earliest Kensington ADB trackballs. It finally was put out to pasture when Apple discontinued the Apple Desktop Bus, but I got...
50%
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)